location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BQ1Q4T090 oven 65 L 1200 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BQ1Q4T090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQ1Q4T090
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993742516
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2019 16:32:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BQ1Q4T090 oven 65 L 1200 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 1200 W 65 L Stainless steel
  • - Convection cooking Grill
  • - Built-in display LCD Control type: Buttons, Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Samsung BQ1Q4T090 oven 65 L 1200 W A Stainless steel:
This short summary of the Samsung BQ1Q4T090 oven 65 L 1200 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BQ1Q4T090, Electric, 65 L, 1200 W, 30 L, 1200 W, 1600 W

Long summary description Samsung BQ1Q4T090 oven 65 L 1200 W A Stainless steel:
This is an auto-generated long summary of Samsung BQ1Q4T090 oven 65 L 1200 W A Stainless steel based on the first three specs of the first five spec groups.

Samsung BQ1Q4T090. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 1200 W. Oven 2 net capacity: 32 L, Oven 2 power: 1200 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Energy efficiency class: A

Oven
Number of ovens *
2
Oven type *
Electric
Total oven(s) interior capacity *
65 L
Total oven power *
1200 W
Oven net capacity *
30 L
Oven power
1200 W
Fast heat
Yes
Grill *
Yes
Grill power
1600 W
Convection cooking *
Yes
Reheat function *
Yes
Number of shelves
1 shelves
Oven 2
Oven 2 net capacity
32 L
Oven 2 power
1200 W
Oven 2 convection cooking
Yes
Oven 2 grill
Yes
Oven 2 reheat function
Yes
Design
Product colour *
Stainless steel
Control type *
Buttons, Rotary
Control position
Front
Built-in display *
Yes
Design
Display type
LCD
Removable oven door
Yes
Ergonomics
Integrated clock
Yes
Timer type
Digital
Auto-off timer cooks food safely
Yes
Easy to clean
Yes
LED indicators
Yes
Power
Energy efficiency class *
A
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
566 mm
Height
595 mm
Weight
45 kg
Interior dimensions (W x D x H)
464 x 410 x 370 mm
Packaging data
Package width
726 mm
Package depth
700 mm
Package height
695 mm
Brand Image Product code Product Stock Price from
Samsung BT62TDBCT oven 65 L A Black, Stainless steel Samsung BT62TDBCT oven 65 L A Black, Stainless steel
(show image)
BT62TDBCT BT62TDBCT 0.00
(excl. VAT)
0 (incl. VAT)