location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro3880 Mirage Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA61001BM
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN :
The long product name of Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional 17-inch printer
More>>>
Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN:
The official description of Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson UltraChrome K3 Ink with Vivid Magenta uses 9 pigment inks to give your prints a very wide colour gamut and exceptional light fastness. Three levels of black deliver a perfectly balanced grey scale and smooth tonal gradations, and auto-switching between optimised photo and matte black gives you the best results on your chosen media. Produce borderless photos from 4" up to 17" wide and any length you define, up to 37.4". Print on a wide variety of photo, fine art and proofing media, and add flexibility with three cut-sheet paper paths that handle media and posterboard up to 1.5 mm in thickness. This is perfect for POS applications and with the compact footprint retailers can easily fit this printer in store or office. The Epson Stylus Pro 3880 is also ideal for remote proofing. Prints are so consistent that you can sign-off proofs quickly, certain that what you see is what you will get in the final print run. With the excellent colour stability and light fastness of Epson UltraChrome K3 Ink with Vivid Magenta, you can create long-lasting prints to sell or exhibit. Exceptional accuracy ensures that each reprint will match the first, even if printed months apart.
Large format printer with a very small footprint
Ideal for photo, fine art, proofing and POS prints
Supports a wide range of cut-sheet media up to 1.5 mm in thickness
Very wide colour gamut with vibrant blues and purples
Produces excellent black and white images with three levels of black
Optimised inks for matte and gloss media
Large 80 ml individual ink cartridges for increased productivity

Short summary description Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN:
This short summary of the Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro3880 Mirage, 2880 x 1440 DPI, Black, Cyan, Light Cyan, Matte black, Photo black, Yellow, 1.5 mm, 80 - 1000 g/m², USB Type-A, 39 dB

Long summary description Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro3880 Mirage large format printer Colour 2880 x 1440 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro3880 Mirage. Maximum resolution: 2880 x 1440 DPI, Printing colours: Black, Cyan, Light Cyan, Matte black, Photo black, Yellow. Media thickness: 1.5 mm, Media weight (tray 1): 80 - 1000 g/m². USB connector: USB Type-A. Sound pressure level (printing): 39 dB, Country of origin: Japan. Power requirements: AC 100-240V (50/60 Hz), Power consumption (standby): 5,5 W, Power consumption (typical): 25 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Printing colours *
Black, Cyan, Light Cyan, Matte black, Photo black, Yellow
Paper handling
Media thickness
1.5 mm
Media weight (tray 1)
80 - 1000 g/m²
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
39 dB
Country of origin
Japan
Power
Power requirements
AC 100-240V (50/60 Hz)
Power consumption (standby)
5,5 W
Power consumption (typical)
25 W
Power consumption (off)
0,4 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Mac OS 10.3+, Mac OS 10.4+, Mac OS 10.5+, Windows 2000, Windows Vista, Windows XP, Windows XP x64
Weight & dimensions
Dimensions (WxDxH)
684 x 376 x 257 mm
Weight
19 kg
Size (imperial)
43,2 cm (17")
Packaging data
Package width
530 mm
Package depth
800 mm
Package height
400 mm
Package weight
24,8 kg
Logistics data
Quantity per pallet
10 pc(s)
Quantity per pack
1 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
196 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
196 cm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:14
Uk has collected 27 expert reviews for Epson Stylus Pro3880 Mirage Edition and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-15 00:57:09
There's a significant gap between consumer printers and those used by professional photographers and graphic designers. That middle ground consists of what's known as prosumer models that range in cost between about $500 and $1,000. These printers are des...
Good Prints up to 17 x 22, Wide color gamut, superior monochrome, Excellent output quality, Can use a wide variety of specialty paper...
Bad Can't use roll paper, Slow speeds, No WiFi...
Bottom line The Stylus Pro 3880 stretches the definition of “prosumer.” Not so much in price, but in capability. For the most part, the only features that separate the 3880 from professional graphics printers in the $2,000 plus range are the 17-inch wide media widt...
85%
techradar.com
Updated:
2016-11-15 00:57:09
Upsizing your prints from A4 to A3 makes them twice as big – go up to A2 and they're twice as big again, four times the size of an A4 picture. A2 printers are usually correspondingly large, too, and expensive, but the Epson Stylus Pro 3880's relative...
Good Extra-large A2 printing in great quality and at sizes up to 17x37.4 inches...
Bad Printer and cartridges are pricey...
80%
EISA.eu
Updated:
2016-11-15 00:57:09
Epson’s Stylus Pro 3880 is A2+ professional printer small enough to be classed as a desktop model. The printer specialises in producing high-quality monochrome and colour pictures with print resolutions of up to 2880x1440dpi, using Epson’s Ultrachrome...
0%
digitalartsonline.co.uk
Updated:
2016-11-15 00:57:09
Most A2+ printers are enormous things you need plenty of office space for, but not the Epson Stylus Pro 3880 . Designed to sit on your desk – although it’ll have to be a pretty big one – and with a simple top-controlled panel and stylish matt black casing...
Good Produces greatlooking prints; compact and quiet; automatically switches between blacks...
Bad No paper roll option; software installer needs updating...
80%
pcadvisor.co.uk
Updated:
2016-11-15 00:57:09
Product Code: C11CA61001BX The Epson Stylus Photo 3880 is a large-format inkjet printer that won't take up all your office space. In fact, it can live on your desk. Designed to sit on your desk (although it'll have to be a pretty big desk), the Epson...
Bottom line The Epson Stylus Pro 3800 is that most remarkable of things – a desktop A2+ printer that's quiet, easy to use and which produces great-looking prints. Ideal for use in a small offices, photo studios and for printer proofs, we simply can’t recommend it...
90%
macworld.co.uk
Updated:
2016-11-15 00:57:09
Most A2+ printers are enormous things you need plenty of office space for, but the Epson Stylus Photo 3880 is exception that proves the rule. Designed to sit on your desk (although it’ll have to be a pretty big desk), it’s more like a regular inkjet on...
Good Produces truly great-looking prints, easy to setup and use, compact and quiet, automatically switches between matte black and photo black ink...
Bad Ink cost makes it less suitable for home users, no paper roll option, software installer needs updating, mono print on plain paper quality...
100%
expertreviews.co.uk
Updated:
2016-11-15 00:57:14
Epson's new Stylus Pro 3880 is the much-longed-for replacement to the best-selling, competitively priced A2+ Stylus Pro 3800. That model garnered praise for the quality of colour and mono output, as well as the ability to print on a wide range of cut-s...
100%
amateurphotographer.co.uk
Updated:
2016-11-15 00:57:14
There was a time when large-format inkjet printers were the preserve of professionals. However, as more and more amateur photographers switch from analogue to digital darkrooms, an increasing number of people are using A3 printers to make large prints...
0%
photoreview.com.au
Updated:
2016-11-15 00:57:14
Epson's Stylus Pro 3880 was announced early in September as a replacement for the three-year-old Stylus Pro 3800 large format desktop printer (reviewed in December 2006). Compact and competitively priced, it is designed for professional photographers a...
88%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)