location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LC-E12 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-E12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6782B001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999913247
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2018 03:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LC-E12 battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Long product name Canon LC-E12 battery charger :
The long product name of Canon LC-E12 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Charger for LP-E12
More>>>
Canon LC-E12 battery charger:
The official description of Canon LC-E12 battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon LC-E12 Battery Charger can be used to charge the LP-E12 battery pack.

Short summary description Canon LC-E12 battery charger:
This short summary of the Canon LC-E12 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LC-E12, Lithium-Ion (Li-Ion)

Long summary description Canon LC-E12 battery charger:
This is an auto-generated long summary of Canon LC-E12 battery charger based on the first three specs of the first five spec groups.

Canon LC-E12. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Black. Type: Indoor battery charger. Compatibility: Canon: LP-E12 EOS M Black EF-M 22mm STM Lens Kit EOS M White EF-M 22mm STM Lens Kit

Features
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Other features
Compatibility
Canon: LP-E12 EOS M Black EF-M 22mm STM Lens Kit EOS M White EF-M 22mm STM Lens Kit
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)