location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52010005 file storage box Polystyrene Blue, Translucent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52010005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52010005
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52010005 file storage box Polystyrene Blue, Translucent :
The long product name of Leitz 52010005 file storage box Polystyrene Blue, Translucent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Crystal blue, polystyrene
More>>>
Leitz 52010005 file storage box Polystyrene Blue, Translucent:
The official description of Leitz 52010005 file storage box Polystyrene Blue, Translucent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your workplace a stylish place to be with the cutting edge Allura magazine file. In a fashionable, high gloss colour finish. Perfectly complements other Allura desktop products.
- Fashionable design to express yourself
- Give your desk a stylish makeover with this and other products from the Allura range
- With thumbhole for user-friendly handling

Short summary description Leitz 52010005 file storage box Polystyrene Blue, Translucent:
This short summary of the Leitz 52010005 file storage box Polystyrene Blue, Translucent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52010005, Polystyrene, Blue, Translucent, 75 mm, 312 mm, 258 mm, 290 g

Long summary description Leitz 52010005 file storage box Polystyrene Blue, Translucent:
This is an auto-generated long summary of Leitz 52010005 file storage box Polystyrene Blue, Translucent based on the first three specs of the first five spec groups.

Leitz 52010005. Material: Polystyrene, Product colour: Blue, Translucent. Width: 75 mm, Height: 312 mm, Length: 258 mm

Features
Material
Polystyrene
Product colour
Blue, Translucent
Weight & dimensions
Width
75 mm
Height
312 mm
Length
258 mm
Weight
290 g
Brand Image Product code Product Stock Price from
Leitz 24750002 file storage box Plastic Transparent Leitz 24750002 file storage box Plastic Transparent
(show image)
24750002 24750002 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760003 file storage box Polystyrene Transparent Leitz 24760003 file storage box Polystyrene Transparent
(show image)
24760003 24760003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760095 file storage box Polystyrene Black Leitz 24760095 file storage box Polystyrene Black
(show image)
24760095 24760095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760035 file storage box Polystyrene Blue Leitz 24760035 file storage box Polystyrene Blue
(show image)
24760035 24760035 0.00
(excl. VAT)
0 (incl. VAT)