location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28-Port L2 Managed Gigabit PoE Switch, 802.3at/af PoE, 4 x SFP/RJ45 Combo, 4 x 10GbE SFP+, 185W, 24 PoE Outputs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTP-2880 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867175729
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTP-2880 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTP-2880 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports DDMI SFP transceiver
  • - 24 Gigabit PoE ports with 4 shared SFP slots and 4 10-Gigabit SFP slots
  • - IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - Single IP management supports up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672)
  • - Supports Access Control List (ACL) authentication of up to 512 entries and port-based security with IEEE802.1X
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - Easy Configuration Port (ECP) for easy deployment of network devices such as IP phone or network camera
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging and GVRP
  • - IEEE 802.1p QoS with 8 priority queues
  • - Supports IPv4/IPv6 network operation
  • - IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
  • - Supports Dual Firmware Image which protects against failed firmware upgrade
  • - Total PoE power budget: 185W, up to 30W per port
  • - IEEE 802.3ad LACP for auto port aggregation
Long product name LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 x 10/100/1000Base-T RJ-45, 4 x Gigabit SFP/RJ-45, 4 x 10G SFP+, 128Gbps, 8K MAC, IEEE 802.3/u/ab/x/af/at/az/ac/ad, IEEE 802.1p/Q/D/w/x
More>>>
LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne GTP-2880 is a Layer 2-Plus Managed switch, provides 24 x 1000Base-T ports associated with 4 x SFP (Small Form Factor Pluggable) and 4 x 10 Gigabit SFP-Plus slots. This switch is IEEE802.3af/at compliant, and provides power and data over a single Ethernet cable to any PoE device, with a total power budget of 185W, up to 30W per port. Despite its affordable pricing, the GTP-2880 is equipped with advanced features such as Single IP Management which allows users to manage up to 32 switches under the same web interface, Easy Configuration Port (ECP), IPv6, IEEE 802.1D/w/s Spanning Tree, IEEE 802.1X Access Control, IEEE 802.3az Green Ethernet and more. An ideal network solution for workgroups and edge deployments, or anyone looking for an affordable and efficient way to expand their network.

Short summary description LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTP-2880, Managed, L2+, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GTP-2880 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GTP-2880. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 20, Console port: RS-232. MAC address table: 8192 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
Traffic classification
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
SFP+ module slots quantity
4
Fiber optic connector
SFP, SFP+
Console port
RS-232
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u
10G support *
Yes
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
MAC address auto-learning supported
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Protocol-based VLAN, MAC address-based VLAN, Port-based VLAN
Number of VLANs
4094
Data transmission
Switching capacity *
128 Gbit/s
Forwarding rate
95 Mpps
MAC address table *
8192 entries
Number of trunks
24
Number of queues
8
Jumbo frames support
Yes
Jumbo frames
9800
Security
DHCP features
DHCP server, DHCP relay, DHCP client
Access Control List (ACL)
Yes
Access Control List (ACL) rules
512
IGMP snooping
Yes
IGMP proxy
Yes
Security algorithms
SSL/TLS, HTTPS, SSH, SSH-2
SSH/SSL support
Yes
IP-MAC-Port binding
Yes
Multicast features
Multicast support
Yes
Protocols
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Black
LED indicators
System, Activity, LAN, Link, PoE, Speed
Performance
sFlow
Yes
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
20
Total Power over Ethernet (PoE) budget
185 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
442 mm
Depth
385 mm
Height
44 mm
Weight
4,97 kg
Packaging content
Cables included
AC, RS-232
Quick start guide
Yes
Manual
Yes
Rack mount kit
Yes
Packaging data
Package type
Box
Resource CD
Yes
Package width
540 mm
Package depth
473 mm
Package height
100 mm
Package weight
1 kg
Certificates
Certification
CE, FCC
Logistics data
Country of origin
Taiwan
Master (outer) case width
551 mm
Master (outer) case length
488 mm
Master (outer) case height
312 mm
Harmonized System (HS) code
85176990
Master (outer) case weight
22 kg
Quantity per master (outer) case
3 pc(s)
Country Distributor
United Kingdom 1 distributor(s)