location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 years CoverPlus Pack 35 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SESHQ2253
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s) :
The long product name of Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 years CoverPlus Pack 35 C
More>>>
Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s):
The official description of Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3 years CoverPlus Pack 35 C

Short summary description Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s):
This short summary of the Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CoverPlus Pack 35 C 3y, 1 license(s), 3 year(s)

Long summary description Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s):
This is an auto-generated long summary of Epson CoverPlus Pack 35 C 3y 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Epson CoverPlus Pack 35 C 3y. License quantity: 1 license(s), Number of years: 3 year(s)

Features
License quantity
1 license(s)
Number of years
3 year(s)
Country of origin
United Kingdom
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
230 mm
Package height
2 mm
Country Distributor
United Kingdom 1 distributor(s)