location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pen and crossword
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta 16XL DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T16334010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946518862
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta :
The long product name of Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack 16XL DURABrite Ultra Ink, 6.5ml, magenta
More>>>
Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
The official description of Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast-dryign DuraBrite Ultra Ink for water, smudge and highlighter resistant prints.

Short summary description Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This short summary of the Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Pen and crossword 16XL, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This is an auto-generated long summary of Epson Pen and crossword 16XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta based on the first three specs of the first five spec groups.

Epson Pen and crossword 16XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson WF-2010W/WF-2510WF/WF-2520NF/WF-2530WF/WF-2540WF
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Country of origin
China
Weight & dimensions
Package width
113 mm
Package depth
142 mm
Weight & dimensions
Package height
24 mm
Package weight
39 g
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
60 cm
Quantity per pallet
3300 pc(s)
Quantity per pallet (UK)
4180 pc(s)
Quantity per pallet layer
300 pc(s)
Minimum order quantity
10 pc(s)
Other features
Package length
14,2 cm
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC4369 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC4369 WEC4369 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4367 ink cartridge 1 pc(s) Magenta
(show image)
WEC4367 WEC4367 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)