location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C3868A plotter paper 45,7 m 91,4 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3868A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3868A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698076811 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:46:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Feb 2014
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C3868A plotter paper 45,7 m 91,4 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45,7 m Matte
  • - Roll width: 91,4 cm
  • - Print media weight: 90 g/m²
  • - 1 pc(s)
Long product name HP C3868A plotter paper 45,7 m 91,4 cm :
The long product name of HP C3868A plotter paper 45,7 m 91,4 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Natural Tracing Paper, 90 gsm, 914 mm x 45.7 m
More>>>
HP C3868A plotter paper 45,7 m 91,4 cm:
The official description of HP C3868A plotter paper 45,7 m 91,4 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Natural Tracing Paper is designed for reproducible final drawings that are exceptionally durable.
- HP Natural Tracing Paper is ideal for producing monochrome and colour line drawings.
- HP Natural Tracing Paper delivers crisp, sharp lines and dense black areas with superior bleed control for all technical applications.
- HP Natural Tracing Paper with exceptional image quality is designed for CAD, AEC, GIS archives or reproduction.

Short summary description HP C3868A plotter paper 45,7 m 91,4 cm:
This short summary of the HP C3868A plotter paper 45,7 m 91,4 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP C3868A, 45,7 m, 91,4 cm, Matte, 90 g/m², 2,54 kg, 15 - 35 °C

Long summary description HP C3868A plotter paper 45,7 m 91,4 cm:
This is an auto-generated long summary of HP C3868A plotter paper 45,7 m 91,4 cm based on the first three specs of the first five spec groups.

HP C3868A. Roll length: 45,7 m, Roll width: 91,4 cm, Finish type: Matte. Weight: 2,54 kg. Package dimensions (WxDxH): 111 x 111 x 949 mm, Quantity per pack: 1 pc(s), Package weight: 3,31 kg. Printing material brightness: 61%

Features
Roll length
45,7 m
Roll width
91,4 cm
Finish type
Matte
Print media weight
90 g/m²
Printing material brightness
61%
Weight & dimensions
Weight
2,54 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
10 - 30 °C
Packaging data
Package dimensions (WxDxH)
111 x 111 x 949 mm
Quantity per pack
1 pc(s)
Package weight
3,31 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)