location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3005pr USB 3.0 Port Replicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1L08AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112582708 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 506719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: Warranty: HP Universal Docking Solutions have a one-year limited warranty or the warranty remaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply. NOTE: Certain restrictions and exclusions apply.
Long product name HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The long product name of HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3005pr USB 3.0 Port Replicator
More>>>
HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official description of HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you need every day, ready with one simple connection. The HP 3005pr USB 3.0 Port Replicator is our ultimate platform-independent hot desking solution. Get online, make up to six of your everyday USB devices immediately available, and expand your productivity with connection to two external displays—all through one USB 3.0 cable.

- Two USB 3.0 and four USB 2.0 ports connect to your trusted legacy devices and newest accessories. USB 3.0 offers transfer speeds that are faster than USB 2.0 and is backward-compatible with USB 2.0 so you can continue using your USB 2.0 devices. DisplayPort and HDMI inputs help you expand your productivity with two external displays on top of your notebook screen.*, ***
- Gigabit Ethernet enables high-speed network connectivity.*** Headphone and microphone inputs work with headset and microphone capabilities on the connected notebook (if available). Simple setup doesn’t require an optical drive. Flash memory software drivers deliver a quick, user-friendly installation.
- Enhanced security is provided by a Security Lock Slot that allows you to tether the port replicator to a desk for enhanced security in a cubicle, hot-desking or multi-seat environment. Use the same AC adapter as your HP notebook to minimize desktop clutter. (Note: The connected notebook is not charged by the port replicator).

Short summary description HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3005pr USB 3.0 Port Replicator, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, Kensington, Any brand

Long summary description HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of HP 3005pr USB 3.0 Port Replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

HP 3005pr USB 3.0 Port Replicator. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Any brand. Width: 219,5 mm, Depth: 70,2 mm, Height: 25,2 mm. Cables included: USB

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Performance
Optical drive included
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
LED indicators
Yes
Brand compatibility
Any brand
Weight & dimensions
Width
219,5 mm
Depth
70,2 mm
Height
25,2 mm
Weight
235 g
Packaging content
Cables included
USB
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:38:42
Uk has collected 2 expert reviews for HP 3005pr USB 3.0 Port Replicator but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2013-04-01 01:38:38
A port replicator is nothing new. It's an easy way of adding more connectors to your computer via USB 2.0. The more advanced models often have an audio and monitor port, in addition to the USB ones. This new HP 3005PR USB 3.0 Port Replicator goes even f...
Bottom line The HP 3005PR (H1L08ET) is a smart and practical dock, built around the DisplayLink DL3900 chip. It adds quite a few connectors to your computer, with a total of six USB ports (two USB 3.0), audio, gigabit Ethernet, HDMI and DisplayPort. The latter two...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)