location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 608428-002 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
608428-002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
608428-002
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:30:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 608428-002 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name HP 608428-002 power adapter/inverter Indoor 90 W Black :
The long product name of HP 608428-002 power adapter/inverter Indoor 90 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90W Laptop AC Power Adapter
More>>>
HP 608428-002 power adapter/inverter Indoor 90 W Black:
The official description of HP 608428-002 power adapter/inverter Indoor 90 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- AC Input: AC, 100-240V, 50-60Hz.
- DC Output: 19V, 4.74A, 90W.
- Connector: 7.4mmx5.0mm with central pin.
- Power: 90 Watt.

Short summary description HP 608428-002 power adapter/inverter Indoor 90 W Black:
This short summary of the HP 608428-002 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 608428-002, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description HP 608428-002 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of HP 608428-002 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

HP 608428-002. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black, Housing material: Plastic

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Output current
4,74 A
Features
Compatibility
HP Envy 17, HP G32, G42, G50, G60, G61, G62, G70, G71, G72; HP HDX16, Pavilion dm4-1000, dv3000, dv3500, dv3-1000, dv3-2000, dv3-4000, dv4-1000, dv4-2000, dv5-1000, dv5-2000, dv6-1000, dv6-2000, dv6-3000, dv7-1000, dv7-2000, dv7-3000, dv7-4000, tm2-1000, tm2-2000, Compaq Presario CQ32, CQ35, CQ40, CQ41, CQ42, CQ45, CQ50, CQ60, CQ61, CQ62, CQ70, CQ71, CQ72
Design
Product colour *
Black
Housing material
Plastic
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black
(show image)
MBA1293 AC Adapter 19V 4.74A 90W 0.00
(excl. VAT)
0 (incl. VAT)