location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR 1022F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0464B002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999298511
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Mono scanning Mono faxing
  • - Internal memory: 128 MB Built-in processor Canon 192 MHz
  • - 24,1 kg
Long product name Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm :
The long product name of Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IR1022F 128MB 22ppm A4 USB2.0
More>>>
Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm:
The official description of Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact iR1022F provides impressive powers of communication from one desktop multifunctional unit. Print, copy and fax at 22 pages per minute - it's a great way to ensure everything's done on time.

Features
- Print / copy/ fax at 22 pages per minute
- Double-sided documents
- Document feeder
- Superb 1200 dpi print resolution
- Desktop operation - great for small businesses
- Easy network set-up
- Energy save & instant recovery
- Environmentally considerate

Brilliant communication for home offices and small businesses
The iR1022F helps you to be more productive with less effort. Copy beefy reports with the document feeder, print double sided presentations or send faxes directly from your desk - all at a swift 22 pages per minute. Add an energy saving mode with instant recovery and you have the ideal solution for home offices or small business needing deadline-beating performance.

Great for faxing and large documents
When you have large documents to copy or fax to others, it's great to have the flexibility to do it at your desk and in no time. Thanks to the built in document feeder and electronic sorting, you can leave it to the iR1022F to get the job done with no fuss. Faxing is brisk using the built-in modem and you can store up to 200 numbers in memory for added productivity.

Effortless network integration
You're not the only one who can benefit from the productivity enhancing benefits of the iR1022F. The iR1022F can be easily connected to your network so colleagues can take advantage too. Network printing is enabled using Canon's advanced-performance proprietary printer language UFR II Lite, and a PCL printing option is also provided.

Space saving and scalable
Designed specifically to help enhance the productivity of small businesses and office workgroups, the iR1022F is a compact performer with big ideas. Configured with a generous 600 on-line sheets, you can enhance capacity further to a sizeable 1,100 A4 sheets if required.

Care for the environment
Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in less than 5 seconds - a great way to reduce energy consumption without affecting productivity.

Environmentally considerate production methods ensure that the machine complies with the European RoHS and WEEE* directives, prohibiting lead and hazardous substances from the manufacturing process. In addition the machine conforms to the International Energy Star Program.

Short summary description Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm:
This short summary of the Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER iR 1022F, Laser, 1200 x 1200 DPI, Mono scanning, Mono faxing, A4

Long summary description Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon imageRUNNER iR 1022F Laser A4 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER iR 1022F. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
4,5 s
Time to first page (black, normal)
8 s
Copying
Copying *
No
Scanning
Scanning *
Mono scanning
Greyscale levels
256
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total output capacity *
500 sheets
Maximum output capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor family
Canon
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1000 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24,1 kg
Other features
I/O ports
Ethernet 100Base-TX/10Base-T; USB2.0
Dimensions (WxDxH)
520 x 457 x 378 mm
Network ready
Yes
Power requirements
220 - 240 V; 50/60 Hz
Standard media sizes
A4; A4R; A5R; A5
Compatible operating systems
Windows 98/Me/2000/XP/2003 Server; Mac OS 10.2.8-10.4.3
All-in-one functions
Fax, Scan
Colour all-in-one functions
No