Apple logo

Apple TV Silver Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21602
Info modified on:
20 Dec 2017, 09:45:18
Long product name Apple TV Silver Wi-Fi:

Apple TV - 160 GB

Short summary description Apple TV Silver Wi-Fi:

Apple TV, Silver, BMP, GIF, PNG, H.264, AAC, AIFF, MP3, WAV, PC/Mac, 160 GB

Long summary description Apple TV Silver Wi-Fi:

Apple TV. Product colour: Silver, Image formats supported: BMP, GIF, PNG, Video compression formats: H.264. HDD capacity: 160 GB. Frequency band: 2.4 GHz, Wi-Fi data rate (max): 54 Mbit/s. Power consumption (typical): 48 W. Width: 197 mm, Depth: 197 mm, Height: 28 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.