location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blender HR2096/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2096/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103576921 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 21:25:26
The date of the most recent change of this product data-sheet in Icecat.
Philips HR2096/00 user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 2 L Stainless steel
  • - Pulse function Ice crushing
  • - 800 W
Long product name Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel :
The long product name of Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800W, 2L glass jar With spatula
More>>>
Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel:
The official description of Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best blending, leaves no bits

ProBlend 6 technology for up to 50% finer result
The Philips blender with ProBlend 6 and 700W motor can handle just about anything - from fruits/vegetables to ice. Its multi-speed function will blend, crush and cut for perfectly smooth blending and any consistency you want.

Make perfect smoothies and crush ice instantly
- Unique off-center jar design to mix ingredients efficiently
- Powerful 800 W motor
- Max 2 L (with food 1.5 L) high quality glass jar
- ProBlend 6 star blade for blending and cutting effectively

Choose the exact speed you need
- Variable speed control with illuminated display
- Programmed ice crushing function
- One touch pulse and smoothie button

Ease of use
- Spatula for mixing ingredients easily

Easy to use and clean
- Easy cleaning with detachable blade
- All parts are dishwasher safe, except for the main unit

Short summary description Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel:
This short summary of the Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2096/00, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 800 W

Long summary description Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel:
This is an auto-generated long summary of Philips Avance Collection HR2096/00 blender 2 L Tabletop blender 800 W Stainless steel based on the first three specs of the first five spec groups.

Philips Avance Collection HR2096/00. Bowl capacity: 2 L. Type: Tabletop blender, Product colour: Stainless steel, Cord length: 1 m. Blending bowl material: Glass, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 800 W, Power source: AC, AC input voltage: 220 - 240 V

Performance
Bowl capacity *
2 L
Pulse function *
Yes
Ice crushing *
Yes
Design
Type *
Tabletop blender
Product colour *
Stainless steel
Cord storage
Yes
Cord length
1 m
Detachable blade unit
Yes
Non-slip feet
Yes
Easy to clean
Yes
Design
Dishwasher-proof parts
Yes
Material
Blending bowl material
Glass
Housing material
Polypropylene (PP)
Blade material
Stainless steel
Material jar(s)
Glass
Power
Power *
800 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz