location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7055W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7055W show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port Wi-Fi
  • - Internal memory: 32 MB ARM 200 MHz
  • - 9,8 kg
Warranty: 12 month
Long product name Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi :
The long product name of Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-7055W - A4 Print, Copy, Scan, 20 ppm, flatbed copier, Wireless
More>>>
Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
The official description of Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to A4 Print, Copy, Scan.
- First page out time of less than 10 seconds.
- Fast Wi-Fi and Hi-Speed USB 2.0 connection.
- Less refilling with a 250 sheet paper tray.
- High resolution colour scanning plus scan to PDF feature.

Short summary description Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7055W, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-7055W. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
7 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, OCR
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 1600 pages per month
Digital sender
No
Page description languages
GDI
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Custom media width
76,2 - 216 mm
Custom media length
116 - 406,4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, TKIP, WPA, WPA-AES, WPA-PSK, WPA2, WPA2-PSK
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor family
ARM
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (scanning)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
2,8 W
Power consumption (standby)
55 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9,8 kg
Packaging data
Package weight
12,9 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
405 x 398,5 x 268 mm
PictBridge
No
Web-based management
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
527 x 510 x 440 mm
Scan speed
2,63 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 01:19:49
Uk has collected 8 expert reviews for Brother DCP-7055W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-25 01:19:41
Not everybody needs to use colour in their documents. If you fit into this category then a new Brother product might appeal...
80%
computeractive.co.uk
Updated:
2015-06-25 01:19:49
Brother's DCP-7055 is a simple little printer-scanner though, unlike most such devices, it contains a laser printer, not an inkjet one.It looks like a small office photocopier from 15 years ago, but it can do a lot more. Its smooth, cream design is sim...
Good Easy maintenance; fast printing; simple, well laidout controls...
Bad Aboveaverage cost per page; poor blackandwhite scan and copy quality; USB connection only...
Bottom line A good, basic printer-scanner, which printed well but will be quite pricey to run...
60%
gadgetspeak.com
Updated:
2015-06-25 01:19:49
While multi-function devices tend to be based on an inkjet printer, this is not always the case. For example the Brother DCP 7055 is a multi-function device that provides print, scan and copy features based around a laser technology for providing hard...
92%
trustedreviews.com
Updated:
2015-06-25 01:19:49
A simple mono laser printer will set you back around £80 and for less than 50 per cent more you can have one with a scanner, making a multifunction printer that can stand in for a photocopier. Brother has a range of them, but the DCP-7055 is at the entry...
Good Quick print for class, Good text print quality, Thorough software bundle...
Bad Very poor greyscale copy quality, Currently, expensive to run, No wireless or duplex options...
70%
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)