location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H506041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 4200 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - AC 298 W
Long product name Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White :
The long product name of Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, XGA, 1024 x 768, 4:3, 30 - 300", 4200 lumen, USB 2.0 Type B/A, RS-232C, HDMI
More>>>
Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White:
The official description of Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ideal device for corporate or educational use, the EB-1930 is a great combination of quality output and features at an affordable price.

Convenient use
The Epson EB-1930 combines high-quality output, value-added features and affordability, into a compact and portable projector. It is perfect for corporate or educational use, as it can be easily installed in meeting rooms or used portably from a desktop.

High quality picture
Utilising Epson’s 3LCD technology to ensure clearly projected images, the EB-1930 produces vivid, natural colours and an equally high White and Colour Light Output, even in daylight.

Connectivity
The EB-1930 boasts a DisplayPort connector, allowing you to show high definition audio and video content with ease.

Enhanced productivity
Productivity can be greatly increased with a range of features available with the EB-1930, such as Quick Corner.

Short summary description Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1930, 4200 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-1930 data projector Standard throw projector 4200 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-1930. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18 - 29 mm, Aperture range (F-F): 1,51 - 1,99. Video processing: 10 bit, Colour modes (2D): Dynamic, Video colour modes: Blackboard, Dynamic, Photo, Presentation, sRGB, Theatre, Whiteboard. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance (wide)
0,8 - 8,4 m
Projection distance (tele)
1,4 - 13,9 m
Projector brightness *
4200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
4:3
Projector brightness (economic mode)
2730 ANSI lumens
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Matrix size
1,6 cm (0.63")
White light output
4200 ANSI lumens
Colour light output
4200 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
18 - 29 mm
Aperture range (F-F)
1,51 - 1,99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.38 - 2.24:1
Video
Full HD *
No
Video processing
10 bit
Colour modes (2D)
Dynamic
Video colour modes
Blackboard, Dynamic, Photo, Presentation, sRGB, Theatre, Whiteboard
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
2
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Air filter
Yes
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
298 W
Power consumption (standby) *
0,44 W
Power consumption (PowerSave)
212 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
377 mm
Depth
271 mm
Height
108 mm
Weight *
3,7 kg
Package width
345 mm
Package depth
515 mm
Package height
196 mm
Package weight
5,3 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Manual
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection, EasyMP Network Projection, EasyMP Slide Converter
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
40 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,12 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,12 m
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)