location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2412H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
905-KG49T-USD show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
Warranty: 3-Year Advanced Exchange Service and Premium Panel Guarantee
Long product name DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver :
The long product name of DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 1920 x 1080, 1000:1, 16:9, 250 cd/m2, 5 ms
More>>>
DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver:
The official description of DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Find the ideal blend of productivity-boosting performance, long-haul comfort and energy-conscientious features in a Full-HD large-screen monitor for businesses.

Reduce energy usage: Remote asset management, PowerNap software, Dynamic Dimming and scheduling features help eliminate excess energy usage.

Boost productivity: Generous height, tilt and swivel adjustability help users of all sizes tackle those big, long projects in comfort.

Create a healthier workspace: With an arsenic-free and mercury-free LED panel, the Dell™ Professional P2412H 24" monitor is designed to have minimal impact on your environment. And a completely BFR/PVC-free version is also available with BFR/PVC-free systems.

Short summary description DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2412H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

DELL P2412H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,277 x 0,277 mm
Viewable size diagonal
61 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Card reader integrated
No
Network
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Swivelling
Yes
Tilt adjustment
Yes
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0,1 W
Power consumption (max)
50 W
Power consumption (off)
0,1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Packaging content
Cables included
AC, DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
568 mm
Depth (with stand)
180,3 mm
Height (with stand)
500 mm
Weight (with stand)
4,04 kg
Weight (without stand)
4,04 kg
Packaging data
Package weight
7,62 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 13:07:52
Uk has collected 1 expert review for DELL P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecanucks.com
Updated:
2015-09-10 13:07:52
Monitors which are geared towards a professional clientele may not be appealing to gamers and home users but Dell’s P2412H is looking for everyone’s attention. Not only does it have a relatively low price but it also boasts wide viewing angles and a p...
Bottom line In many ways this new TN-based Dell P2412H reminds us strongly of Dell’s entry level IPS-based U2412M. With its highly adaptable stand, built in USB controller, real buttons, and excellent OSD, for many parts of this review it was a very pleasant—as Y...
0%