location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic CI2PSER interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Card 2-Port Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CI2PSER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909025522
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic CI2PSER interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 serial ports in only 1 PCI card
  • - Plug and Play, no driver installation required
Warranty: 5 years
Long product name Conceptronic CI2PSER interface cards/adapter Internal Serial :
The long product name of Conceptronic CI2PSER interface cards/adapter Internal Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Card 2-Port Serial
More>>>
Conceptronic CI2PSER interface cards/adapter Internal Serial:
The official description of Conceptronic CI2PSER interface cards/adapter Internal Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Because most new desktop computer don't have these connections anymore you can use this 2-port serial PCI card to add them to keep using you computer devices needing these kind of connections.

Short summary description Conceptronic CI2PSER interface cards/adapter Internal Serial:
This short summary of the Conceptronic CI2PSER interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic CI2PSER, PCI, Serial, Black, Silver, China, 160 mm, 130 mm

Long summary description Conceptronic CI2PSER interface cards/adapter Internal Serial:
This is an auto-generated long summary of Conceptronic CI2PSER interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

Conceptronic CI2PSER. Host interface: PCI, Output interface: Serial. Product colour: Black, Silver, Country of origin: China. Width: 160 mm, Depth: 130 mm, Height: 27 mm. Package width: 19 mm, Package depth: 42 mm, Package height: 29 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Serial
Serial ports quantity
2
Design
Internal *
Yes
Product colour
Black, Silver
Country of origin
China
Features
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
160 mm
Depth
130 mm
Height
27 mm
Weight
80 g
Packaging data
Quick installation guide
Yes
Package width
19 mm
Package depth
42 mm
Package height
29 mm
Package weight
4,4 kg
Package type
Box
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Conceptronic SRC01G interface cards/adapter Internal RS-232 Conceptronic SRC01G interface cards/adapter Internal RS-232
(show image)
SRC01G PCI Express Card 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic SPC01G interface cards/adapter Internal Parallel, RS-232 Conceptronic SPC01G interface cards/adapter Internal Parallel, RS-232
(show image)
SPC01G PCI Express Card 1-Port Parallel & 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)