HP logo

HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 4 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
552828
Info modified on:
14 Jun 2024, 12:26:28
End of life date:
10 May 2019
Warranty:
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 4 GB:

HP 4-GB PC3-12800 (DDR3-1600 MHz) DIMM Memory

HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 4 GB:

Maximize your business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

- Dual channel configuration - HP Desktops feature motherboards designed with two memory channels instead of a single channel.
- Reduce system latencies and significantly improve your system performance with dual channel memory configurations* by utilizing the theoretical bandwidth of two memory modules instead of one.
- Expect fast start-up times with reduced delays during routine operations and system maintenance functions. Meet everyday workloads head on, and run more programs simultaneously. Easily toggle back and forth between several open applications with noticeable speed.
- Your performance is our business. Each HP Memory model undergoes a rigorous supplier qualification processes for ensured quality and reliability in a variety of networked environments.
- Dual Channel memory configuration requires the population of symmetric memory in each of the two memory channels (i.e. 2x256).

Short summary description HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 4 GB:

HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM memory module 1 x 4 GB:

HP 4GB PC3-12800 (DDR3 1600 MHz) DIMM. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.