location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-6180DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-6180DW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
Long product name Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-6180DW - 2400 x 600 dpi, 40ppm, 128MB DDR2, 400MHz, USB 2.0, Ethernet, WLAN
More>>>
Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Get output fast with High Speed Printing of 40ppm and a FPOT of less than 8.5 seconds (incorporating <1 second eco warm up)
- Process large documents quickly with the 400mhz processor, up to 384MB expandable DDR2 memory and Gigabit/ Wireless N Networking
- Low cost volume printing with 2-Sided printing, a paper capacity of up to 1050 pages and Super high yield 12k page toner
- Advanced Security features including 802.1x authentication and SSL data encryption
- Easy to use roam print features including with AirPrint, Google Cloud Print and WI-FI direct
- Powerful network features including proactive management and easy integration plus support for IPv6.

Short summary description Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-6180DW, Laser, 2400 x 600 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-6180DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Warm-up time
1 s
Time to first page (black, normal)
8,5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Recommended duty cycle
1000 - 5000 pages per month
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, EAP-TLS, EAP-TTLS, LEAP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Memory slots
1
Memory type
DDR2
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
34 dB
Design
Product colour *
Black, Grey
Display
LCD
Power
Power consumption (printing) *
701 W
Power consumption (standby)
4,9 W
Power consumption (PowerSave)
0,8 W
Power consumption (off)
0,5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11,5 kg
Dimensions (WxDxH)
371 x 384 x 288 mm
Packaging data
Package weight
13,000 g
Other features
Package dimensions (WxDxH)
499 x 478 x 408 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:08
Uk has collected 6 expert reviews for Brother HL-6180DW laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tomshardware.co.uk
Updated:
2014-03-01 01:05:55
We're increasingly encouraged to go digital, whether it's from the energy company sending out electronic statements or insurance shipping off little PDF explanations of benefits. There always seems to be a point in the communications exchange where hard c...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)