location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1397A plotter paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1397A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1397A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184660177 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 400899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:20:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Feb 2014
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q1397A plotter paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Size (imperial): 11,1 cm (4.38")
  • - Print media weight: 80 g/m²
  • - 1 pc(s)
Warranty: HP large-format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Q1397A plotter paper :
The long product name of HP Q1397A plotter paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Universal Bond Paper 80 gsm-914 mm x 45.7 m (36 in x 150 ft)
More>>>
HP Q1397A plotter paper:
The official description of HP Q1397A plotter paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Universal Bond Paper gives you the ColorPRO difference. This economical, FSC® certified[1] paper with ColorPRO Technology produces more striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.

See the difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colors. HP Universal Bond Paper with ColorPRO Technology delivers professional quality, striking results.



Keep a brisk pace. HP printing materials are designed together with HP inks and the printer to provide consistent, quality performance. Meet the environmental objectives of your company and your clients with this recyclable, FSC® certified[1] paper.



Optimize your everyday printing with the reliable, trouble-free performance of economical HP Universal Bond Paper. Many choices, including metric and jumbo sizes, cut steps from the workflow for higher productivity and lower costs of printing.

Short summary description HP Q1397A plotter paper:
This short summary of the HP Q1397A plotter paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1397A, 5,08 cm, 11,1 cm (4.38"), 80 g/m², 1 pc(s), 111 x 108 x 965,2 mm, 4,19 kg

Long summary description HP Q1397A plotter paper:
This is an auto-generated long summary of HP Q1397A plotter paper based on the first three specs of the first five spec groups.

HP Q1397A. Core diameter: 5,08 cm, Size (imperial): 11,1 cm (4.38"), Print media weight: 80 g/m². Dimensions (WxDxH): 111 x 108 x 965,2 mm, Weight: 4,19 kg. Package dimensions (WxDxH): 111 x 108 x 965,2 mm, Quantity per pack: 1 pc(s), Package weight: 34 kg. Supported media weight (imperial): 9,53 kg (21 lbs). Quantity per pallet: 60 pc(s), Quantity per EUR-pallet: 60 pc(s), EUR-pallet weight: 275 kg

Features
Core diameter
5,08 cm
Size (imperial)
11,1 cm (4.38")
Print media weight
80 g/m²
Printing material brightness
110%
Printing material whiteness
160 per ISO 11475 Test Method
Quantity per box
1 pc(s)
Retail only
No
Weight & dimensions
Dimensions (WxDxH)
111 x 108 x 965,2 mm
Weight
4,19 kg
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
59 - 86 °F
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package dimensions (W x D x H)
111,3 x 108 x 939,8 mm (4.38 x 4.25 x 37")
Package dimensions (WxDxH)
111 x 108 x 965,2 mm
Quantity per pack
1 pc(s)
Package weight
34 kg
Other features
Supported media weight (imperial)
9,53 kg (21 lbs)
Logistics data
Pallet dimensions (W x D x H)
1199 x 798 x 1128 mm
Quantity per pallet
60 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1127,3 mm (48 x 40 x 44.4")
Pallet weight (imperial)
419 kg (923.8 lbs)
Quantity per EUR-pallet
60 pc(s)
Pallet size (EU)
1199 x 798 x 1128 mm
EUR-pallet weight
275 kg
Harmonized System (HS) code
84439990
Pallet weight
275 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)