location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENICVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScenicView P19-3P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1241-V150
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 38 W
Long product name Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels :
The long product name of Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENICVIEW P19-3P, 1280x1024, 300cd/m2, 1000:1, 5ms, 170°, VGA, DVI, Audio
More>>>
Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels:
The official description of Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Line TFT display – Design meets performance
With this Premium Line 19-inch LCD TFT display we combine the best of high-end technology with perfect ergonomic design. The highly flexible display stand assures optimised individual solutions for any professional workplace Crystal clear images and rapid refresh rates take
viewing comfort to new heights. So sit bak and relax – working with a SCENICVIEW LCD display is always a treat.

Short summary description Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This short summary of the Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENICVIEW Series ScenicView P19-3P, 48,3 cm (19"), 1280 x 1024 pixels, 5 ms

Long summary description Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Fujitsu SCENICVIEW Series ScenicView P19-3P computer monitor 48,3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Fujitsu SCENICVIEW Series ScenicView P19-3P. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0,294 x 0,294 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size diagonal
48 cm
White Chromaticity, 6500K
Yes
White Chromaticity, 9300K
Yes
Multimedia
RMS rated power
4 W
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Swivel angle range
-90 - 90°
Tilt angle range
-5 - 35°
LED indicators
Stand-by
Power
Power consumption (typical) *
38 W
Power consumption (PowerSave)
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
412 mm
Depth (with stand)
264 mm
Height (with stand)
354 mm
Width (without stand)
412 mm
Depth (without stand)
59 mm
Height (without stand)
343 mm
Weight (without stand)
7,3 kg
Packaging data
Package weight
9,1 kg
Other features
Power requirements
100 - 240 V, 50 - 60 Hz
Display viewable area (HxV)
301 x 376 mm
Safety
EN60950
Height adjustment range (imperial)
4.7
Mean time between failures (MTBF)
70000 h
Country Distributor
United Kingdom 1 distributor(s)