location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-22SV2E TV 55,9 cm (22") Silver 430 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-22SV2E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-22SV2E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-22SV2E TV 55,9 cm (22") Silver 430 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22") LCD
  • - 854 x 480 pixels 16:9
  • - 430 cd/m² 500:1
More>>>
Short summary description Sharp LC-22SV2E TV 55,9 cm (22") Silver 430 cd/m²:
This short summary of the Sharp LC-22SV2E TV 55,9 cm (22") Silver 430 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-22SV2E, 55,9 cm (22"), 854 x 480 pixels, LCD, Silver

Long summary description Sharp LC-22SV2E TV 55,9 cm (22") Silver 430 cd/m²:
This is an auto-generated long summary of Sharp LC-22SV2E TV 55,9 cm (22") Silver 430 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-22SV2E. Display diagonal: 55,9 cm (22"), Display resolution: 854 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Contrast ratio (typical): 500:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
55,9 cm (22")
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
430 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
854 x 480 pixels
Audio
Number of speakers *
2
RMS rated power *
2,5 W
Design
Product colour *
Silver
Weight & dimensions
Width (without stand)
739 mm
Depth (without stand)
72 mm
Height (without stand)
366 mm
Weight (without stand)
8 kg
Other features
Built-in speaker(s)
Yes
Power requirements
AC adapter (110-240V), DC 13V
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:21:33
Uk has collected 1 expert review for Sharp LC-22SV2E TV 55.9 cm (22") Silver 430 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E