location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daisy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours 18XL Claria Home Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T18164020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946518190
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18XL 4clr Multipack, Black/Cyan/Magenta/Yellow, 31.3ml, Radio Frequency / Acousto-Magnetic
More>>>
Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Claria Home Ink for crisp, clear text and glossy, lab-quality photos.

Save money with individual ink cartridges. With Epson printers you only replace the colour used.

- A choice of standard and XL cartridge sizes;
- Easily identifiable Daisy image;
- Secure, shelf-ready packaging;
- Convenient, cost-saving multipack.

Short summary description Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Daisy C13T18164020, High (XL) Yield, Black, Cyan, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Daisy C13T18164020 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Daisy C13T18164020. Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Epson - XP-30 / XP-102 / XP-202 / XP-205 / XP-302 / XP-305 / XP-402 / XP-405
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Country of origin
China
Colour
Yes
Weight & dimensions
Package width
142 mm
Package depth
192 mm
Package height
45 mm
Package weight
150 g
Weight & dimensions
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
42 cm
Quantity per pallet
1056 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
42 cm
Quantity per pallet (UK)
1320 pc(s)
Quantity per pallet layer
96 pc(s)
Quantity per pallet layer (UK)
110 pc(s)
Minimum order quantity
8 pc(s)
Other features
Package dimensions (WxDxH)
192 x 141,75 x 45 mm
Package length
14,2 cm
Country Distributor
United Kingdom 1 distributor(s)