location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea Check ‘Belinea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
o.max 5 xs (white) Media center PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
270351 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4032623270351
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Belinea’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 65 W
  • - Intel® Core™ Duo 2 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 950
  • - Windows Vista Home Premium
More>>>
Short summary description Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:
This short summary of the Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea o.max 5 xs (white) Media center PC, 2 GHz, Intel® Core™ Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Home Premium

Long summary description Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:
This is an auto-generated long summary of Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Belinea o.max 5 xs (white) Media center PC. Processor frequency: 2 GHz, Processor family: Intel® Core™ Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Power supply: 65 W. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 07:51:07
Uk has collected 3 expert reviews for Belinea o.max 5 xs (white) Media center PC Intel® Core™ Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-13 07:51:07
R2? R2, are you all right? Small and silent, a great little PC for the living room or anywhere space is tight. It might look like an Apple Mac mini crossed with a Star Wars prop, but the o.max 5 XS is a compact PC that comes with Windows Vista Home P...
80%