Argosy logo

Argosy 320GB Mobile Video HDD Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29233
Info modified on:
10 Aug 2018, 05:21:28
Long product name Argosy 320GB Mobile Video HDD Silver:

320GB Mobile Video HDD

Short summary description Argosy 320GB Mobile Video HDD Silver:

Argosy 320GB Mobile Video HDD, Silver, Xvid, ASS, PSB, SMI, SRT, SSA, MP3, WAV, 7200 RPM, 320 GB

Long summary description Argosy 320GB Mobile Video HDD Silver:

Argosy 320GB Mobile Video HDD. Product colour: Silver, Video compression formats: Xvid, Subtitle formats supported: ASS, PSB, SMI, SRT, SSA. HDD speed: 7200 RPM, HDD capacity: 320 GB, HDD size: 3.5". Video D/A Converter (DAC): 10-bit/54MHz. Power requirements: 100-240V, 50/60Hz. Width: 196 mm, Depth: 58 mm, Height: 126 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.