location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KK912AA loudspeaker 2-way Carbon Wired 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KK912AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK912AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585710003 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 367510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jun 2014
Product end of life date
Bullet Points HP KK912AA loudspeaker 2-way Carbon Wired 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 W 2-way 2.0 channels
  • - Number of drivers: 2 8 Ω
  • - USB connectivity
  • - Amplifier
  • - Carbon
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP KK912AA loudspeaker 2-way Carbon Wired 2 W :
The long product name of HP KK912AA loudspeaker 2-way Carbon Wired 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thin USB Powered Speakers, 2x 1W, 8Ohms, Black
More>>>
HP KK912AA loudspeaker 2-way Carbon Wired 2 W:
The official description of HP KK912AA loudspeaker 2-way Carbon Wired 2 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


The HP Thin USB Powered Speakers produce a rich high quality sound that provides an excellent stereo speaker solution for business users.




Features


• Speaker uses one USB port from the connected PC to power the speakers so that no external power adapter is needed




• Power and volume knob is conveniently located on the side of the right speaker, to control the volume without fumbling through PC software




• Headset connection on the side of the right speaker

Short summary description HP KK912AA loudspeaker 2-way Carbon Wired 2 W:
This short summary of the HP KK912AA loudspeaker 2-way Carbon Wired 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP KK912AA, 2-way, 2.0 channels, Wired, 2 W, 8 Ω, Carbon

Long summary description HP KK912AA loudspeaker 2-way Carbon Wired 2 W:
This is an auto-generated long summary of HP KK912AA loudspeaker 2-way Carbon Wired 2 W based on the first three specs of the first five spec groups.

HP KK912AA. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 2 W, Impedance: 8 Ω. Product colour: Carbon

Loudspeakers
Speaker type *
2-way
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Tweeter
Yes
Woofer
Yes
Audio
RMS rated power *
2 W
Impedance
8 Ω
Total Harmonic Distortion (THD)
10%
Performance
Recommended usage *
Universal
Product colour *
Carbon
Volume control
Rotary
LED indicators
Yes
Suitable for outdoor use
No
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB 2.0 ports quantity
1
Power
Power source type
USB
Weight & dimensions
Width
245 mm
Depth
95 mm
Height
145,2 mm
Weight
290 g
Cord length
1,8 m
Packaging content
Cables included
USB
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Operating relative humidity (H-H)
40 - 90%
Other features
Equalizer
No