location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaCentre All In One B540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDX2PUK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:08:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3,3 GHz
  • - 58,4 cm (23") Full HD 1920 x 1080
  • - 1600 MHz
  • - Ethernet LAN
Warranty: One year
Long product name Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels :
The long product name of Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaCentre All In One B540
More>>>
Short summary description Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels:
This short summary of the Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre All In One B540, 58,4 cm (23"), Full HD, 3,3 GHz

Long summary description Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels:
This is an auto-generated long summary of Lenovo IdeaCentre All In One B540 58,4 cm (23") 1920 x 1080 pixels based on the first three specs of the first five spec groups.

Lenovo IdeaCentre All In One B540. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 3,3 GHz

Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:22:21
Uk has collected 11 expert reviews for Lenovo IdeaCentre All In One B540 58.4 cm (23") 1920 x 1080 pixels and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itproportal.com
Updated:
2014-04-18 01:22:21
The Lenovo IdeaCentre B540 is a moderately priced touchscreen all-in-one desktop PC with a decent, if unremarkable, feature set. For £799, you get a full touchscreen Windows 8 experience on a reasonably equipped, nicely designed system – although the olde...
Good 1,920 x 1,080 10point touchscreen, Easy to service, Reasonably priced...
Bad Could use more tilt range, Older Intel HD Graphics 2000, No HDMI input...
Bottom line The Lenovo IdeaCentre B540 makes a decent enough showing against the competition, but the older processor holds it back a little in terms of performance – although the CPU is obviously part of the reason why Lenovo has been able to pitch the PC’s price...
70%
digitalversus.com
Updated:
2014-04-18 01:22:21
Usually when you think of all-in-one computers you think iMacs and high-end PCs, such as the Asus ET2700INTS. But there are also more reasonably-priced all-in-ones, like the Lenovo IdeaCentre B540...
Good Quiet, Processing power, Elegant design, Reasonable energy use, Decent wireless keyboard & mouse, Builtin TV tuner remote control...
Bad Glossy screen, Not for gaming, Onscreen colours could be more accurate (Delta E = 5.2)...
Bottom line The Lenovo IdeaCentre B540 may not rival the all-time references in all-in-one PCs (such as the Asus ET2700INTS) in terms of raw performance, materials and connectivity, but it's also more affordable. The processing power is excellent and the TV tuner is...
80%