Lenovo logo

Lenovo G570 8 GB PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   Lenovo
Product views:
126075
Info modified on:
03 Jun 2018, 06:31:56
Warranty:
One year
Long product name Lenovo G570 8 GB PC:

Lenovo G570

Short summary description Lenovo G570 8 GB PC:

Lenovo G570, 8 GB

Long summary description Lenovo G570 8 GB PC:

Lenovo G570. Internal memory: 8 GB, Memory clock speed: 1333 MHz. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.