location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A210-198 39,1 cm (15.4") 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A210-198
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAELE-03S01FEN
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite A210-198 39,1 cm (15.4") 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels
  • - 200 GB
  • - 90 W
Warranty: 1-year international warranty. Upgrade your standard warranty with Dynabook warranty extension, uplift and all-risks insurance packs.
More>>>
Short summary description Toshiba Satellite A210-198 39,1 cm (15.4") 200 GB:
This short summary of the Toshiba Satellite A210-198 39,1 cm (15.4") 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A210-198, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 200 GB

Long summary description Toshiba Satellite A210-198 39,1 cm (15.4") 200 GB:
This is an auto-generated long summary of Toshiba Satellite A210-198 39,1 cm (15.4") 200 GB based on the first three specs of the first five spec groups.

Toshiba Satellite A210-198. Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Total storage capacity: 200 GB

Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 04:48:35
Uk has collected 12 expert reviews for Toshiba Satellite A210-198 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-23 04:48:35
Hello Tosh, got a reduction? Stylish and fast, at a bargain price. The Toshiba, supplied by Morgan, was the most stylish laptop on our test bench. Its light grey keyboard and silver surround are offset tastefully by the blue LED status indicators o...
100%
techradar.com
Updated:
2014-08-23 04:48:35
At first glance the Toshiba Satellite A210-1C0 looks much like any other laptop, but play around with it for a while and you begin to spot its advantages. Like the comfortable trackpad and pleasingly clicky keyboard, including a [Caps Lock] key with a...
Good Good connectivity, decent screen, Powerful audio, Speedy performance...
Bad Underpowered graphics, Bit too costly...
Bottom line At first glance the Toshiba Satellite A210-1C0 looks much like any other laptop, but play around with it for a while and you begin to spot its advantages. Like the comfortable trackpad and pleasingly clicky keyboard, including a [Caps Lock] key with a...
70%
itreviews.com
Updated:
2014-08-23 04:48:35
stylish, well priced notebook for the home: Toshibas Satellite range of notebooks has undergone a refresh recently, with several new series of models added to the range. One of these is the A210 series, a stylish range of laptops aimed at the home...
0%