location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KD506AA graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD506AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD506AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585590445 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2009
Product end of life date
Bullet Points HP KD506AA graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 256 bit 700 MHz PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 10.0 OpenGL version: 2.1
Warranty: standard statement: 3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP KD506AA graphics card GDDR3 :
The long product name of HP KD506AA graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX3700 512MB PCIe Graphics Card
More>>>
HP KD506AA graphics card GDDR3:
The official description of HP KD506AA graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro FX 3700 professional 3D graphics board delivers high-end workstation graphics for CAD, DCC and visualization applications, featuring NVIDIA's new unified architecture.

Short summary description HP KD506AA graphics card GDDR3:
This short summary of the HP KD506AA graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP KD506AA, GDDR3, 256 bit, 700 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description HP KD506AA graphics card GDDR3:
This is an auto-generated long summary of HP KD506AA graphics card GDDR3 based on the first three specs of the first five spec groups.

HP KD506AA. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Processor
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
700 MHz
Memory bandwidth (max)
51,2 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Performance
DirectX version *
10.0
Shader model version *
4.0
OpenGL version *
2.1
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Weight & dimensions
Weight
1,32 kg
Length
419,1 mm
Height
187,5 mm
Other features
Mac compatibility
No
Compatible operating systems
Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP Professional; Genuine Windows XP Professional x64
Weight (imperial)
1,32 kg (2.9 lbs)
Size (imperial)
18,8 cm (7.38")