location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE V M200 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9467A show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE V M200 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1000 Mbit/s
  • - IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Warranty: Lifetime, advance replacement, next business day
Long product name HPE V M200 1000 Mbit/s :
The long product name of HPE V M200 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V-M200, 2.4/5GHz, 802.11a/b/g/n, 3x3 MIMO, Gigabit Ethernet, 1 x RJ-45, 8.4W, 0.39kg, White
More>>>
Short summary description HPE V M200 1000 Mbit/s:
This short summary of the HPE V M200 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE V M200, 1000 Mbit/s, 10,100,1000 Mbit/s, 2.4, 5 GHz, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 11 channels, 110 - 240 V

Long summary description HPE V M200 1000 Mbit/s:
This is an auto-generated long summary of HPE V M200 1000 Mbit/s based on the first three specs of the first five spec groups.

HPE V M200. Maximum data transfer rate: 1000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4, 5 GHz. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.7 A. Width: 195 mm, Depth: 128 mm, Height: 32 mm

Source Testseek summary Average rating
Reviews
Updated:
2012-10-01 03:18:35
Uk has collected 2 expert reviews for HPE V M200 1000 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2012-10-01 03:18:33
Tweet Submit Now this is a router. Or, specifically, a wireless access point. You can tell because it's boxy, white and makes no pretensions about wanting to live in the lounge room. The three physical aerials are also a dead giveaway. It can also be...
Good Everything from 802.11a to 5GHz n, Great 5GHz performance, Excellent UI and management tools, Power over Ethernet capable...
Bad Topend consumer routers outperform it in 2.4GHz, Not simultaneous dual band...
Bottom line If you need to spread your wireless signal as well as have extra administrative powers, HP's V-M200 should absolutely have a look-in.
80%