Supermicro logo

Supermicro C2SBX LGA 775 (Socket T) ATX

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17573
Info modified on:
14 Jun 2018, 07:31:29
Long product name Supermicro C2SBX LGA 775 (Socket T) ATX:

C2SBX

Short summary description Supermicro C2SBX LGA 775 (Socket T) ATX:

Supermicro C2SBX, Intel, LGA 775 (Socket T), 8 GB, 1.5 V, 0, 1, 10, Gigabit PCI-Express Ethernet

Long summary description Supermicro C2SBX LGA 775 (Socket T) ATX:

Supermicro C2SBX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 10. Networking features: Gigabit PCI-Express Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.