location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7065DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7065DN#US show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 27 ppm
  • - Mono copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB Built-in processor ARM9 200 MHz
  • - 11,4 kg
Long product name Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm :
The long product name of Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-in-1 monochrome laser printer, scanner and copier, Two-sided duplex printing, 27 ppm black, 250 / 250 pages, USB 2.0, Ethernet, Black
More>>>
Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm:
The official description of Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-7065DN is ideal for any small office or home office. It can fit in any workspace due to its compact, space-saving design. Its two-sided duplex printing helps save paper and money. In addition to its crisp, razor-sharp printing, it can also be used to make a quick copy without the use of a computer. Enjoy the convenience of having a high-quality colour scanner, too. Scan multiple pages using the 35-page auto document feeder or use the document glass for scanning a single document. Plus, with its built-in Ethernet network interface you can easily share the DCP-7065DN with others in your office too.

Short summary description Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm:
This short summary of the Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7065DN, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm:
This is an auto-generated long summary of Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm based on the first three specs of the first five spec groups.

Brother DCP-7065DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Duplex print speed (black, normal quality, A4/US Letter)
5 ppm
Warm-up time
7 s
Time to first page (black, normal)
8,5 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
11 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Custom media width
76,2 - 216 mm
Custom media length
116 - 406,4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Paper handling
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMP, LLTD responder, Web Services (Print)
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMPv6, LLTD responder, Web Services (Print)
Embedded web server
Yes
Performance
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM9
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
0,9 W
Power consumption (standby)
55 W
AC input voltage
120 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Certificates
Certification
Nordic Swan ISO 11798
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
11,4 kg
Packaging data
Package weight
14,600 g
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite in - Windows: BrotherControlCentre 4 Scansoft Paperport 12SE + OCR, - Macintosh:BrotherControlCentre 2 Newsoft Presto! Page Manager 9
Other features
Dimensions (WxDxH)
405 x 399 x 316 mm
Emulations
GDI
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
527 x 510 x 493 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:54:40
Uk has collected 6 expert reviews for Brother DCP-7065DN Laser A4 2400 x 600 DPI 27 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2013-11-13 04:54:40
If you work from home or run a small business, your printing needs probably don't stretch much further than a swift and reliable mono machine that won't take up acres of room or cost you a fortune in consumables. The Brother DCP-7065DN is part of a ra...
Good Highquality text documents at decent speed...
Bad Quality of graphics output is poor.
Bottom line The Brother DCP-7065DN is a sturdy small business multifunction mono laser printer that produces crisp black text documents at impressively fast speeds and comes with auto duplex and a useful ADF, but it's let down by poor-quality graphics output, and...
60%
gadgetspeak.com
Updated:
2013-11-13 04:54:40
The Brother DCP-7065DN multi-function device is a combined mono laser printer, copier and (full colour) scanner that occupies a relatively small footprint and has all the features, including both USB and 10/100 Ethernet as well as automatic document fe...
72%
cnwintech.com
Updated:
2016-12-27 19:28:27
Its compact size and efficient operating costs is one of the flagship for SOHO users. Brother DCP-7065DN able to handle all matters printing to print monochrome laser-based. With the support of Duplex and Network mode, the device is suitable for use as a...
Good print process hurried duplex activation and photocopy using two ways economical operating costs...
Bad The print quality less sharp: there is no toner indicator paper printouts slightly curved...
80%