Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laser Colour
- - 1200 x 600 DPI
- - Printing colours: Black, Blue, Purple, Yellow
- - A4 30 ppm
- - Duplex printing
- - Ethernet LAN
- - Built-in display
- - Maximum duty cycle: 60000 pages per month
- - Total input capacity: 250 sheets Total output capacity: 150 sheets
- - Internal memory: 64 MB 266 MHz
Long product name OKI C511dn Colour 1200 x 600 DPI A4
:
1200x600 dpi, 30 ppm mono, 266MHz, USB 2.0, 10/100 TX Ethernet, RAM 64MB, 540W, 54dB, 60000 p/m
The long product name of OKI C511dn Colour 1200 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1200x600 dpi, 30 ppm mono, 266MHz, USB 2.0, 10/100 TX Ethernet, RAM 64MB, 540W, 54dB, 60000 p/m
More>>>
Short summary description OKI C511dn Colour 1200 x 600 DPI A4:
This short summary of the OKI C511dn Colour 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI C511dn, Laser, Colour, 1200 x 600 DPI, A4, 30 ppm, Duplex printing
Long summary description OKI C511dn Colour 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C511dn Colour 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.
OKI C511dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: Grey