location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V525w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-39436 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Colour copying Mono scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 10 kg
Long product name DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi :
The long product name of DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V525w - Ink-jet, 4800 x 1200 dpi, CIS, Ethernet 10 Base-T, IEEE 802.11b/g/n, USB 2.0, PictBridge
More>>>
DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi:
The official description of DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal wireless all-in-one for your family. Whether it’s printing, scanning, copying or faxing the DellTM V525w All-in-One Wireless Inkjet Printer handles it with ease. With this printer, you can print brilliant, lasting photos and professional-looking documents at up to 4800x1200 dpi resolution. Easily navigate your way through the menu functions of this printer with the bright and clear 2.4-inch color LCD display. It prints up to 35 ppm in mono and up to 30 ppm in color delivering optimum performance every time you print. With the embedded Wi-Fi 802.11b/g/n, the Dell V525w All-in-One Wireless Inkjet Printer enables shared use of the device among multiple users on your wireless network and extends greater value and savings. The built-in Optical Character Recognition (OCR) software saves time and effort turning scanned text into editable documents. It offers PictBridgeTM and USB connectivity options to print photos as well as documents directly from enabled digital cameras or USB thumb drives, all without turning on your PC. Additionally, the Dell Ink Management Software - an intelligent software program that monitors the printer’s ink level and notifies you when the ink levels are low. Equipped with Eco-Mode feature, automatically enables two-sided printing; dimming of the LCD display when not in use and switching to Power Saver Mode after 10 minutes of non-use for energy savings. With such wide range of features, the V525w All-in-One Wireless Inkjet Printer lets you print vivid, bright and vibrant printouts with effectiveness and ease. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V525w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning, A4

Long summary description DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL V525w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:35:48
Uk has collected 9 expert reviews for DELL V525w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-16 01:09:57
We typically test the more expensive and advanced all-in-ones, but there are some interesting models out there that cost no more than . Hardware.Info tested five of them. A fairly complete all-in-one doesn't have to cost you hundreds of . If you keep...
0%