location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Treo™ 750 1200 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Treo™ 750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1059FR
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm Treo™ 750 1200 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 240 pixels
  • - 0,3 GHz
  • - miniSD
  • - Bluetooth 1.2
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Palm Treo™ 750 1200 mAh Blue :
The long product name of Palm Treo™ 750 1200 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Treo™ 750 - Windows Mobile® 5.0, 128MB, miniSD, 300MHz processor, 240 x 240 TFT (65000 colour), 1.3 megapixel camera, QWERTY
More>>>
Short summary description Palm Treo™ 750 1200 mAh Blue:
This short summary of the Palm Treo™ 750 1200 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Treo™ 750, 240 x 240 pixels, 0,3 GHz, Blue

Long summary description Palm Treo™ 750 1200 mAh Blue:
This is an auto-generated long summary of Palm Treo™ 750 1200 mAh Blue based on the first three specs of the first five spec groups.

Palm Treo™ 750. Display resolution: 240 x 240 pixels. Processor frequency: 0,3 GHz. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product colour: Blue. Weight: 154 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 11:47:36
Uk has collected 44 expert reviews for Palm Treo™ 750 1200 mAh Blue and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 11:47:32
Despite the cramped keypad and a slower processor than some of the competition, the HSDPA capable Treo 750 is one of the better Windows Mobile 5 smart phones weve reviewed.
Good HSDPA capable, great design, Palm improvements to Windows Mobile OS are very positive...
Bad No Wi-Fi, 2.5mm headphone jack, no included miniSD card, proprietary charger and USB connection, cramped keyboard The Final Word Despite the cramped keypad and a slower processor than some of the competition, the HSDPA capable Treo 750 is one of the be...
Bottom line Despite the cramped keypad and a slower processor than some of the competition, the HSDPA capable Treo 750 is one of the better Windows Mobile 5 smart phones weve reviewed.
80%
techradar.com
Updated:
2013-11-09 11:47:33
Microsoft wants Windows everywhere. Windows Vista is set to take over the home computing landscape. while Windows Home Server wants to look after your media collection (and its associated DRM). Windows Automotive wants to look after in-car entertainmen...
Good Solid build quality, Impressive battery life, Great phone...
Bad Old technology, Heavy, A bit pricey on what it delivers...
Bottom line Microsoft wants Windows everywhere. Windows Vista is set to take over the home computing landscape. while Windows Home Server wants to look after your media collection (and its associated DRM). Windows Automotive wants to look after in-car entertainmen...
70%
iMobile.com.au
Updated:
2013-11-09 11:47:33
The Palm Treo 750 is the latest addition to the Treo line-up, and the second PDA device to be made available on Telstra’s Next G network. The Treo 750 includes many changes and advancements when compared to its older brother, the Treo 680. The basis...
69%
pcauthority.com.au
Updated:
2013-11-09 11:47:33
Palm has embraced Microsoft, creating a neat 3G business phone in the process.
83%
Zdnet.com.au
Updated:
2013-11-09 11:47:33
Heres a dollop of irony: the best Windows Mobile smartphone has been created by Palm! A bevy of OS enhancements and access to Telstras Next G mobile broadband network easily make it the best Windows Mobile device weve ever used. DesignThe Treo 750 s...
Good Enhanced Windows Mobile 5, Uses Next G for HSDPA 1.8Mbps wireless broadband access, Iconic voicemail interface, Chatstyle SMS messaging...
Bad Awkward keyboard, Lacklustre performance, especially streaming content...
Bottom line Heres a dollop of irony: the best Windows Mobile smartphone has been created by Palm! A bevy of OS enhancements and access to Telstras Next G mobile broadband network easily make it the best Windows Mobile device weve ever used.
90%
smh.com.au
Updated:
2013-11-09 11:47:33
The Treo 750 looks like any of Palms other Treo smartphones but two groundbreaking differences lurk under its hand-held hood. The first is that it runs Windows Mobile operating system - something you never expected from Palm, whic...
80%
Country Distributor
United Kingdom 1 distributor(s)