location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-160 network card 248 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-160 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069423956 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2017
Product end of life date
Bullet Points D-Link DWA-160 network card 248 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 248 Mbit/s
  • - Dual-band (2.4 GHz / 5 GHz)
More>>>
Short summary description D-Link DWA-160 network card 248 Mbit/s:
This short summary of the D-Link DWA-160 network card 248 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-160, Wireless, USB, 248 Mbit/s, Black, White

Long summary description D-Link DWA-160 network card 248 Mbit/s:
This is an auto-generated long summary of D-Link DWA-160 network card 248 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-160. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 248 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black, White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
248 Mbit/s
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2,4 - 5 GHz
Maximum operating distance
70 m
Design
Product colour
Black, White
Certification
FCC Class B, IC, Wi-Fi
System requirements
Minimum storage drive space
20 MB
System requirements
Compatible operating systems
Windows Vista (32 & 64-bit), Windows XP SP2, Windows 2000 SP4
Optical drive required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, 802.1x
Minimum system requirements
USB Internet Explorer v6, Mozilla Firefox v1.5
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:31:10
Uk has collected 6 expert reviews for D-Link DWA-160 network card 248 Mbit/s and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)