location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Xpert Gateway UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXGXUPS
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: X-slot
  • - Output interface: Serial, USB 2.0
  • - Multicolour
Long product name Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0 :
The long product name of Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Xpert Gateway UPS card
More>>>
Short summary description Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0:
This short summary of the Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Power Xpert Gateway UPS, X-slot, Serial, USB 2.0, 1 x USB-B, 2 x LAN, 1 x RJ-45, Multicolour, EN 55022:1988+A1:2000+A2:2003, A/EN55022:1988+A1:2000+A2:2003 FCC Part 15, Class A CISPR 22, Class A, 3,5 W

Long summary description Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0:
This is an auto-generated long summary of Eaton Power Xpert Gateway UPS interface cards/adapter Internal Serial, USB 2.0 based on the first three specs of the first five spec groups.

Eaton Power Xpert Gateway UPS. Host interface: X-slot, Output interface: Serial, USB 2.0, Connector(s): 1 x USB-B, 2 x LAN, 1 x RJ-45. Product colour: Multicolour, Certification: EN 55022:1988+A1:2000+A2:2003, A/EN55022:1988+A1:2000+A2:2003 FCC Part 15, Class A CISPR 22, Class A. Power consumption (typical): 3,5 W. Width: 120 mm, Depth: 114 mm, Height: 39 mm. Dimensions (WxDxH): 120 x 114 x 39 mm, Networking features: HTTP, HTTPS, Other network protocols supported: TCP/IP, SNMP v1 & v3, SMTP, NTP, DHCP, IP v4 & v6