location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin GPSMAP 378 navigator Handheld LCD 385 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPSMAP 378 Navigator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00542-00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin GPSMAP 378 navigator Handheld LCD 385 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld Black
  • - Marine (chartplotters, sounders) Auto
  • - 480 x 320 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin GPSMAP 378 navigator Handheld LCD 385 g Black :
The long product name of Garmin GPSMAP 378 navigator Handheld LCD 385 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GPSMAP 378 Navigator
More>>>
Short summary description Garmin GPSMAP 378 navigator Handheld LCD 385 g Black:
This short summary of the Garmin GPSMAP 378 navigator Handheld LCD 385 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin GPSMAP 378 Navigator, 45 s, 15 s, 12 channels, 15 m, 0,05 m/s, 1 Hz

Long summary description Garmin GPSMAP 378 navigator Handheld LCD 385 g Black:
This is an auto-generated long summary of Garmin GPSMAP 378 navigator Handheld LCD 385 g Black based on the first three specs of the first five spec groups.

Garmin GPSMAP 378 Navigator. Acquisition times - cold: 45 s, Acquisition times - warm: 15 s, Channels quantity: 12 channels. Display resolution: 480 x 320 pixels, Display: LCD, Display size (HxV) (imperial): 76,2 x 55,9 mm (3 x 2.2"). Form factor: Handheld, Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 9 h. Weight: 385 g, Width: 145 mm, Depth: 81 mm

Brand Image Product code Product Stock Price from
Garmin

Garmin GPSMAP 478 navigator Handheld LCD 385 g Black
(show image)
010-00543-00 GPSMAP 478 Navigator 0.00
(excl. VAT)
0 (incl. VAT)