location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Presto 01781 stovetop pressure cooker 21,8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Presto Check ‘Presto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
01781
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01781
Category:
Airtight pot in which food can be cooked quickly under steam pressure.
Stovetop Pressure Cookers Check ‘Presto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Presto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Presto 01781 stovetop pressure cooker 21,8 L :
The long product name of Presto 01781 stovetop pressure cooker 21,8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23-Quart Pressure Canner
More>>>
Short summary description Presto 01781 stovetop pressure cooker 21,8 L:
This short summary of the Presto 01781 stovetop pressure cooker 21,8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Presto 01781, 21,8 L, Aluminium

Long summary description Presto 01781 stovetop pressure cooker 21,8 L:
This is an auto-generated long summary of Presto 01781 stovetop pressure cooker 21,8 L based on the first three specs of the first five spec groups.

Presto 01781. Total capacity: 21,8 L, Housing material: Aluminium

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:25:49
Uk has collected 2 expert reviews for Presto 01781 stovetop pressure cooker 21.8 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 1 distributor(s)