location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS64E8000 TV 162,6 cm (64") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS64E8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS64E8000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071857398 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS64E8000 TV 162,6 cm (64") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 162,6 cm (64") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - Ethernet LAN
  • - VESA mounting
  • - 282 W
Long product name Samsung PS64E8000 TV 162,6 cm (64") Full HD Black :
The long product name of Samsung PS64E8000 TV 162,6 cm (64") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plasma 64", 1920 x 1080, 3x HDMI, 34.5 kg, Titan Black
More>>>
Samsung PS64E8000 TV 162,6 cm (64") Full HD Black:
The official description of Samsung PS64E8000 TV 162,6 cm (64") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immerse yourself into your home entertainment with Samsung’s Smart Interaction feature

An exciting era of home entertainment has now arrived. Samsung’s new Smart Interaction feature on the E8000 allows motion, face recognition and voice control capabilities that will help to control your Samsung Smart TV. Control your Samsung TV with your Voice 1 Allowing you to perform tasks such as turning on the TV, changing channels and accessing Samsung and Smart Hub4 applications. You can vocalise your commands into the remote control’s built-in microphone or speak directly to the Samsung Smart TV. Control your TV with a simple hand gesture 1 Smart Interaction by Motion Control will help change the way you interact with your Samsung Smart TV. This new function reacts to hand movements to perform tasks such as changing channels, selecting Samsung and Smart Hub 4 applications or even navigating through webpages. Face Recognition 1 Enjoy the convenience of logging onto Samsung Smart Hub and Skype® 7 with smart interaction by Face recognition. Through the built-in camera , this feature is able to help recognise your face, rather then the need to log in via your ID and password with the remote control.

Movies on demand, surf the internet, Skype® with friends

Samsung apps, web browsing and Skype® conversations using the built in camera is just the beginning to your in home entertainment. With a pair of 3D glasses you can enjoy 3D viewing at home, and 3D sound helps to deliver sharp picture quality. Smart Hub 4 delivers a range of Samsung Signature services that include features such as Family Story, tailored kids education programs and fitness applications. Tailored kids education program, Kids recommends a variety of child-friendly programming, so you can watch your children enjoy the pleasure of learning. The fun and exciting games will help to entertain your children and family for hours. The Fitness exercise app helps to keep track of your progress and manage your work out history. You can also track your progress by downloading the exercise app onto your compatible mobile device. 5 Click here for our full range of apps available on Samsung Smart TVs.

Full HD 1080p picture quality

Experience a full HD 1080p Samsung Smart TV with 600Hz subfield motion helping to provide sharp images to enjoy movies and programmes at home. With the Micro Dimming feature it will help to enhance the dark areas of the image to provide clarity, depth and a rich picture.

Bring an elegant design in your home

Now you can complement your decor with an elegant television that fits in almost perfectly, yet stands out with style. An ultra-slim profile will be pleasing to the eye, impressive to visitors and use minimal space. The titan black sleek finish and luxurious quad stand delivers elegance. You won’t be able to take your eyes off this beautiful design.

Share and access selected multimedia from compatible devices in and out of the home 2

Watch lots of your content with ease thanks to built-in Wi-Fi and AllShare play 2 functionality which allows wireless access to compatible devices without needing equipment like a wireless LAN adaptor or Ethernet cables. Access video, music and photos stored on your compatible PC or compatible smartphone and watch it on your TV.

Use you’re Samsung Galaxy SII or Samsung Galaxy Tab 10.1 to watch TV

The Samsung Smart View app 6 might change the way you watch your compatible Samsung TV The Samsung Smart View App offers features like ‘Dual TV’ allowing you to watch the same TV program on your TV and your Samsung Galaxy SII or Samsung Galaxy 10.1 in a different part of the house—all at the same time!

Short summary description Samsung PS64E8000 TV 162,6 cm (64") Full HD Black:
This short summary of the Samsung PS64E8000 TV 162,6 cm (64") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS64E8000, 162,6 cm (64"), 1920 x 1080 pixels, Full HD, Plasma, 3D, Black

Long summary description Samsung PS64E8000 TV 162,6 cm (64") Full HD Black:
This is an auto-generated long summary of Samsung PS64E8000 TV 162,6 cm (64") Full HD Black based on the first three specs of the first five spec groups.

Samsung PS64E8000. Display diagonal: 162,6 cm (64"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
162,6 cm (64")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Network
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
1
HDMI ports quantity *
3
Ports & interfaces
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
282 W
Power consumption (standby) *
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1485 mm
Depth (with stand)
351,7 mm
Height (with stand)
971,8 mm
Weight (with stand)
37,7 kg
Width (without stand)
1485 mm
Depth (without stand)
48,1 mm
Height (without stand)
882,8 mm
Weight (without stand)
34,5 kg
Packaging data
Package weight
47,5 kg
Other features
3D
Yes
Built-in speaker(s)
Yes
Picture-and-Picture
Yes
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:42:11
Uk has collected 8 expert reviews for Samsung PS64E8000 TV 162.6 cm (64") Full HD Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-01 03:42:08
Samsung has worked harder than any other brand over the past handful of years to make inroads into Panasonic's dominance of the plasma TV market. And there can be no better evidence of just how far the Korean brand has come - with a TV technology which i...
Good Excellent 2D and 3D pictures, Lots of online video services, Good value...
Bad Tricky gesture and voice control options, Pictures not as bright as LCD ones, Minor skin tone flaws...
Bottom line The PS64E8000 is another outstanding reminder that if plasma really does only have one or maybe two more generations of existence as a serious TV force, then it will be a great loss to the AV community when it's gone.There's an argument to be made, perhap...
90%
hdtvtest.co.uk
Updated:
2013-04-01 03:42:08
The AV press loves a good market battle, and ever since the ridiculous HD optical disc format war (which should never even have been allowed to reach consumers) was settled, things have been mostly peaceful in this industry. In terms of flat-panel disp...
0%
pcworld.co.nz
Updated:
2013-04-01 03:42:08
Samsung’s E8000 series of big-screen plasma TVs boasts one very novel advantage over the competition: its ‘Smart TV’ internet functionality can be operated not just by remote control, but also by voice commands and gestures, much like Microsoft’s Kinec...
90%
whathifi.com
Updated:
2013-04-23 01:39:35
As you’ll have noticed from our other , it’s hard to argue with the idea that the company is out in front when it comes to pushing innovation in the television market.Quick to move its focus from 3D to everything smart TV, the company’s focus this year...
Good Supersmart, futuristic TV, clean and sharp pictures, punchy colour balance...
Bad Average sound, black levels could be better...
80%
pocket-lint.com
Updated:
2013-06-06 06:37:40
After the initial eye-blasting that a gigantic 64-inch television brings you, it is quite difficult to actually sit down and take stock of just how this Samsung plasma performs. With an asking price of £2999 this is a set that really needs to impress...
Good Great picture, smart TV function, design...
Bad Motion control, voice control...
Bottom line A great all-round television with one of the best pictures we have ever seen. Just make sure you've got the space...
90%
avforums.com
Updated:
2014-03-20 02:10:53
If you're looking for big screen plasma action this year, your choices are fairly limited. First there's Panasonic's 65" flagship P65VT50 which we reviewed here, it combines elegant design with exceptional performance but all that is going to set you back...
Good Excellent black levels and shadow detail, Impressive dynamic range and contrast ratio, Reference greyscale and colour after calibration, Superior video processing, Incredible set of features, Superb calibration controls, Sublime motion handling, Builtin c...
Bad 3D glasses need a rethink, Only 3 HDMI inputs, Quad stand remains an acquired taste, No aspect ratio button on remote, iOS remote app doesn't work...
90%
pcworld.co.nz
Updated:
2016-12-29 03:34:03
NamePlasma TV: Samsung PS64E8000At a glance:Full HD (1080p) 600Hz Plasma display,Active (shutter-glasses) 3D (two pairs included),Web browser, YouTube and other Smart TV functionality,Controllable by voice and gesturesSummary:A quality plasma TV coupled w...
90%
evogadget.com
Updated:
2015-09-12 10:24:16
A plasma TV that has the most features out of all the other models currently enjoying popularity? Yes, such a device exists. It's alive and kicking and it's called the $2,399 Samsung PN60E8000. This set is really the best in that department out of all the...
Bottom line We were, as you can see, very pleased with Samsung's PN60E8000. Buy it if you want real quality for the price...
0%
canadahifi.com
Updated:
2013-12-11 09:36:44
November 8th, 2012, In Home, Reviews, Television Sets, by Mike OsadciwThere’s always a learning curve in life. From the first time I put my feet on the pedals of a bicycle to the first time I asked a girl on a date, I learned how to make the best of t...
0%
canadahifi.com
Updated:
2013-12-11 09:36:44
November 8th, 2012, In Home, Reviews, Television Sets, by Mike OsadciwThere’s always a learning curve in life. From the first time I put my feet on the pedals of a bicycle to the first time I asked a girl on a date, I learned how to make the best of t...
0%
Bcchardware.com
Updated:
2015-09-12 10:23:48
It has been quite a while since we have looked at a TV, but today we are taking a look at the Samsung PN64E8000 series TV. This isn't Samsung's thinnest TV, but it is probably one of their most feature-rich TVs and one that will have a future life through...
Good Smart Touch Remote, Gestures, Skypecapable camera, Upconverts 2D to 3D well, Full network media support, Apps, Widgets and Smart Hub with Family Story and Kids sections, Very good image quality, Fast, nonlaggy menus, Two remotes...
Bad No VGA connection, 3D Glasses are really cheap, Plasma brightness feels a little weak...
Bottom line If you've listened to Weekly Tech Update, you already know what I personally think of 3D TV. I think that 3D is over-rated. We did play around with the 3D up-converting feature as well as by playing original 3D content - and it's still pretty much the sam...
0%
hdtvtest.co.uk
Updated:
2013-12-11 09:37:11
The 51-inch model from Samsung’s top-end E8000 Plasma TV series has been here with us for a while, going through our usual in-depth testing. We recently reviewed the 60″ version from the step-down E6500 series, and found it to be one of the best HDTVs...
Bottom line The Samsung PS51E8000 is a great Plasma TV. It features good black levels, and since it's a PDP, those blacks are consistently dark across the entire screen surface and viewing area – even although they're not the absolute darkest out there. After only a...
0%
expertreviews.co.uk
Updated:
2013-12-11 09:37:11
The E8000 is Samsung’s flagship plasma TV and it comes in 51in and 64in models. It also has all the extras you expect from a Samsung smart TV, such as a host of internet services accessed via the Smart Hub, an integrated media player, 3D, and many cont...
Bottom line Its image quality and motion smoothing could be better, but it's packed full of great online services and smart features...
80%
whathifi.com
Updated:
2013-12-11 09:37:11
’s never been afraid to embrace the more eccentric screen sizes, so we’re pleased to see the company’s 2012 model line-up includes this 51-inch plasma model, the . We don’t know exactly how many of you have toyed with the idea of buying (for instance)...
Good Specification, cutting-edge interface, composed, believable pictures from all sources...
Bad Struggles a little with standard-def, sounds poor even by flatscreen standards, gesture control more trouble than it's worth...
Bottom line The demerits are remarkably few. Apart from the rather tentative contrasts we've mentioned, the E8000 is no great shakes in the sound stakes (even by flatscreen standards it's a boneless, feeble and sibilant listen). And the design is slightly less up-to-...
80%
trustedreviews.com
Updated:
2013-12-11 09:37:11
Despite its clear preference for LED technology, Samsung also delivered some Panasonic-threatening plasma TVs last year. Unfortunately for Samsung, though, on the evidence of the recently reviewed Panasonic P50ST50 , Samsung's 2011 ‘gap-closing' efforts h...
Good Excellent online service, Innovative control systems, Very good pictures, especially with 3D...
Bad Gesture control system could be better, Black level not as deep as Panasonic plasma's, Some motion issues...
Bottom line We felt sure when we tested its P50ST50 that Panasonic had set a very high bar for 2012 plasma technology. So it's not entirely surprising to find that even Samsung's new flagship plasma set doesn't manage to scale the same picture heights, at least in...
90%
avforums.com
Updated:
2014-03-20 02:10:36
Had we taken a vote on the 2011 TV of the Year, amongst the Hardware Review Team, it is probable that the Samsung E8000's predecessor, the D8000, would have been the recipient of the award. It would have been a close run thing, with Panasonic's Flagship P...
Good Amazingly accurate colours, Superior video processing, Engaging dynamic range, Solid blacks with excellent shadow detail, Stupendous feature-set, Fantastic calibration controls, Sublimely fluid motion handling...
Bad Brightness pops, Floating blacks, Silly 3D Glasses, Only 3 HDMI Ports, Quad stand cheapens the looks, Voice and Motion control feels gimmicky...
Bottom line Too add to the near ubiquitous presence of the iPlayer and YouTube, there are also VoD services from Netlfix, LoveFilm and many more. Samsung's free 3D streaming service, Explore 3D has quite a lot of decent content but we did find the streaming to be a b...
90%