27'' TFT 2560x1440, Intel Core i5 3.10 GHz, 4GB DDR3 1333MHz, 1TB HDD 7200rpm, AMD Radeon HD 6970M 1GB GDDR5, 8x DVD-SM DL, FaceTime HD Kamera, Gigabit Ethernet, WLAN 802.11n, Bluetooth 2.1+EDR, 4xUSB 2.0, 2xThunderbolt, FireWire 800, SDXC, Numeric keypad, Mac OS X 10.7 Lion
Apple iMac 27'', 68,6 cm (27"), Quad HD, Intel® Core™ i5, 4 GB, 1 TB, Mac OS X 10.7 Lion
Apple iMac 27''. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3,1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6970M, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Mac OS X 10.7 Lion. Product colour: Silver