Casio logo

Casio Exilim EX-S10 Blue 1/2.3" 10 MP CCD 3648 x 2736 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20604
Info modified on:
04 Apr 2019, 08:32:42
Long product name Casio Exilim EX-S10 Blue 1/2.3" 10 MP CCD 3648 x 2736 pixels:

Exilim EX-S10 Blue

Short summary description Casio Exilim EX-S10 Blue 1/2.3" 10 MP CCD 3648 x 2736 pixels:

Casio Exilim EX-S10 Blue, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Blue

Long summary description Casio Exilim EX-S10 Blue 1/2.3" 10 MP CCD 3648 x 2736 pixels:

Casio Exilim EX-S10 Blue. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6,86 cm (2.7"). Internal memory: 11,8 MB. Weight: 112,5 g. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.