location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00005763 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:49:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,9 cm (4.3") 800 x 480 pixels
  • - 1,4 GHz
  • - 0,5 GB 16 GB
  • - 3G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 8 MP
  • - 1830 mAh
  • - Windows Phone 7.5
Long product name Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan :
The long product name of Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3'' AMOLED, 800 x 480, 512MB SDRAM, 16GB, WLAN IEEE 802.11 b/g/n, 1.4GHz, A-GPS, Bluetooth, 8MP, Cyan
More>>>
Short summary description Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan:
This short summary of the Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Lumia 900, 10,9 cm (4.3"), 0,5 GB, 16 GB, 8 MP, Windows Phone 7.5, Cyan

Long summary description Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan:
This is an auto-generated long summary of Nokia Lumia 900 10,9 cm (4.3") Single SIM Windows Phone 7.5 3G 0,5 GB 16 GB 1830 mAh Cyan based on the first three specs of the first five spec groups.

Nokia Lumia 900. Display diagonal: 10,9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1,4 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1830 mAh. Product colour: Cyan. Weight: 160 g

Source Testseek summary Average rating
Reviews
Updated:
2012-05-02 02:45:25
Uk has collected 294 expert reviews for Nokia Lumia 900 10.9 cm (4.3") Single SIM Windows Phone 7.5 3G 0.5 GB 16 GB 1830 mAh Cyan and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-05-02 02:45:17
When I first saw the Nokia Lumia 900 at CES 2012, I proclaimed that it was the Windows Phone I’d been waiting for: Offering a premium design, a high-end camera, a gorgeous display, and LTE data speeds, the Lumia 900 seemed to be giving Windows Phone th...
Bottom line With a stunning display, fast data speeds, and a versatile camera, the Lumia 900 has what it takes to compete with the iPhone and with Android handsets...
80%
v3.co.uk
Updated:
2012-05-12 01:38:22
The Lumia 900 is a reworked version of Nokia's smaller Lumia 800 Windows Phone, with the only notable changes being its plus-sized 4.3in touchscreen and the additions of an improved 1830mAh battery and 1.3-megapixel front-facing camera. Design and bui...
Good Solid and attractive design, good overall performance, reasonable battery life, decent camera, shows off the best Windows Phone has to offer...
Bad Windows Phone's app offering is still trailing behind iOS and Android's, needs Zune to connect the device to a PC...
Bottom line The Lumia 900 is a great smartphone that will be welcomed by existing Windows Phone users. However a lack of real changes means that the device is unlikely to entice iOS and Android users to move platforms...
80%
goodgearguide.com.au
Updated:
2012-05-18 01:03:04
The Nokia Lumia 900 is a critical release for both Nokia and Microsoft. The former is aiming to turn around dwindling market share, while the latter is trying to compete with popular iOS and Android rivals. In the Lumia 900, Nokia has produced the best...
Bottom line The Nokia Lumia 900 is without a doubt the best Windows Phone device on the market. We love the superb design and build, the excellent performance and the slick look and feel of the Windows Phone OS. However, the Lumia 900 has a number of flaws that de...
80%
wired.co.uk
Updated:
2012-05-18 01:03:04
The Nokia Lumia 900 is the top of the Finns' range of Windows Phone handsets with a huge screen and 8-megapixel camera -- but can it offer enough to beat the best of Android?DesignAt first glance, the Lumia 900 looks very similar to the slightly smalle...
Good Big, sharp display, Windows Phone 7.5 Mango, frontfacing camera, strong selection of free services...
Bad Not a big step up from the 800, no memory expansion...
Bottom line It's bigger, but despite its really rather lovely screen, the Lumia 900 is really no more powerful than its little brother, the Lumia 800, which offers a similar spec for a more modest price.SpecificationsSoftware : Windows Phone 7.5 Mango Processor :...
70%
techadvisor.co.uk
Updated:
2012-05-26 01:49:30
Marmite, Simon Cowell, Windows Phone - the three issues that divide Britain today. People who use and like Windows Phone tend to love it with an evangelical fervour. But to the doubters Windows is for spreadsheets, and should be kept as far as possible...
Bottom line If you love Windows Phone, you'll like the Nokia Lumia 900. It's beautiful both inside and out, easy to use and undeniably fun. But the camera and performance are so-so, and the problems with Windows Phone are bigger problems for the biggest Windows Ph...
70%
expertreviews.co.uk
Updated:
2012-06-01 01:30:15
While many manufacturers release their high-end products first before bringing out the cheaper models in the range, with its Windows Phone Lumia range Nokia went straight for the middle ground with the Lumia 800 and 710. It then top and tailed the rang...
Bottom line Nokia's superb build quality and a bigger screen, but there's not enough extra to justify buying this over the cheaper Lumia 800...
80%
zdnet.co.uk
Updated:
2012-06-14 01:03:31
Nokia's Lumia range of Windows Phone handsets launched last year with the Lumia 800. There are now four models, with the Lumia 900 as the flagship. Clove Technology, who sent us our review phone, is listing the Lumia 900 at £468 (inc. VAT; £390 ex. VAT...
Good Superb screen, Solid build quality, Good battery life, Comes with some useful addon apps from Nokia...
Bad No microSD card slot, No access to the battery, Handset is slightly larger than it needs to be...
Bottom line The Nokia Lumia 900 has two standout features: a large screen and good battery life. Nokia includes a range of its own Windows Phone software — which, of course, is available on other Nokia Windows Phone handsets. The 4.3in. Lumia 900 is not especially...
76%
3g.co.uk
Updated:
2012-07-04 02:04:41
There is no doubt this is a lovely phone with a great operating system and a fantastic screen. But when it costs £450-500, rather than the £300 of the Lumia 800, you’d expect to see far more in the way of changes and improvements. Nor is there a Windo...
Good Unique design; bright 4.3inch AMOLED display; neat Windows Phone interface; better battery life...
Bad No upgrade to Windows 8; dull snapper; no 1080p video capture; lacking microSD slot...
Bottom line A lovely handset that features a unique interface, although it's a huge shame that there's no possibility of a Windows 8 upgrade...
70%
gadgetshow.channel5.com
Updated:
2012-07-05 04:04:44
The Nokia Lumia 900 is the big brother of the Nokia Lumia 800 launched last year. It's bigger in every way, with a display that is a 4.3-inch AMOLED panel, so better for reading websites and emails and we found it worked really well even out and about...
Good The Nokia Lumia 900 sticks to the tried and tested design of the Nokia N9 and Nokia Lumia 800 before it, just on a bigger scale. The design has been tweaked, the charging port has been alerted, for example, and the feel of the polycarbonate body is different, suggesting a tweaked recipe but the standard rounded edges, flat top and bottom with speaker holes drilled in are all present and correct.
Bad Nokia has done away with the curved glass that made the Nokia Lumia 800, and the HTC One X, such gorgeous phones to look at and use. By comparison, the flat screen isn't as viewable from all angles and it means the homescreen doesn't quite pop out at you in the same fashion. The 480 × 800 isn't ideal for such a big screen, with some images looking a little grainy but this is a limitation of the W...
Bottom line The Nokia Lumia 900 is the most impressive Nokia Windows Phone to-date but it stills feels hampered by an OS that doesn't allow for much in the way of true power-user status. That said, it's got a cracking battery life, the finish is fantastic and we a...
80%
gadgetguy.com.au
Updated:
2012-08-16 01:03:36
Nokia’s Lumia 800 has barely had enough time to sit on store shelves, but the company is already improving upon it, adding a bigger version of the handset designed to compete with the big screen phones like the and . Is this the biggest and best Wind...
Good Excellent voice quality; Very speedy; Solid build;...
Bad Could be a heavy phone for many; Screen resolution is relatively low and poor quality in comparison to competition; Limited upgrade path;...
Bottom line Before Microsoft's announcement for the next generation of Windows Phone, we were willing to say that the Nokia Lumia 900 is an absolutely top mobile phone and a very solid piece of hardware.For the most part, it still is, but with the knowledge that Noki...
80%
evogadget.com
Updated:
2013-03-31 23:35:42
Nokia still has many haters and then many who think that the company lost its former glory a long time ago. But there are still some who think that the Finns behind this household name still have it in them. All those people who think that Nokia won't mak...
Bottom line The Nokia Lumia 900 will cost you only $99. And its best attributes are design, great specs, superb LTE speeds and features galore...
0%
theregister.co.uk
Updated:
2013-03-31 23:35:42
So you’re trying to revive the fortunes of what was, until a few weeks ago, the biggest mobile phone manufacturer on the planet. You’ve launched a handset or two with a new operating system and they’ve gone down quite well. So what next? How about taki...
Bottom line This is a handsome phone with an improved design matched by a strong battery life, decent camera and fast-enough processor. The Windows Phone system with its eye-catching dynamic tiles looks tremendous. And there are Nokia specialities like driving an...
75%
techradar.com
Updated:
2013-04-14 15:07:15
The Nokia Lumia 900 enters the market as the latest flagship handset for the Finnish firm, sporting the look of a slightly super-sized Lumia 800 . We've written much about the Lumia 900, and virtually all of it praises the hardware. With good reason: Noki...
Good Fantastic apps, Gorgeous hardware, Windows Phone 7.5...
Bad 16GB storage, Mediocre camera, Empty marketplace, Limited push email, Bloatware...
Bottom line There's a lot on the line for Nokia and Microsoft with the Lumia 900. While one handset isn't going to sink either company, the right one could certainly do wonders for both companies' market (and mind) share, where iOS and Android have continued to thriv...
80%
trustedreviews.com
Updated:
2013-04-27 21:28:53
The last in the series of Christopher Nolan's Batman movies – the Dark Knight Rises – released in cinemas on July 20 and as a tie in with the movie Nokia has produced a limited edition version of the Lumia 900 called, unsurprisingly, the Dark Knight Rises...
Good Excellent design, Useful additional apps, Easy to use operating system...
Bad Screen isn't as sharp as other premium phones, Performance could be speedier...
70%
itproportal.com
Updated:
2013-05-05 01:51:29
Nokia has bet the farm on Windows Phone and the company's range of handsets includes four models at present from the lowest cost Lumia 610, which I'll be reviewing shortly, right up to the flagship model the Lumia 900. The Nokia Lumia 900 has a flagship h...
Good Good Nokia software extras, Sharp, clear screen, Good battery life, Has a front camera (Lumia 800 does not)...
Bad Not many plusses over cheaper Lumia 800, Unwieldy for some users...
Bottom line The Nokia Lumia 900 is a big handset with a large screen, and I found it a little too large for my hands and pockets to cope with easily. There are few things that differentiate it from the Lumia 800; its smaller, less expensive sibling - a front camera...
80%
itproportal.com
Updated:
2013-05-05 01:51:29
LTE is an ever-increasing popular subject in the UK, with a spectrum licence auction on cards from Ofcom, while Everything Everywhere already owns its spectrum licence, for deploying the 4G netwok standard. With that in mind, we are now turning our attent...
Bottom line You get 14.5GB of available memory with the Lumia 900; there's no memory card slot for expansion. You sync music and videos from a PC or Mac using Microsoft's Zune and Windows Phone Connector apps, both free. The apps reformat your unprotected music and...
80%
uk.hardware.info
Updated:
2013-05-15 16:43:27
Nokia recently introduced the Lumia 900 as its new flagship model Windows Phone 7.5 phone. It's a bigger version of the Lumia 800, and comes with a second camera for video conferencing and a better battery. Is there a good reason to get this phone when...
Bottom line The Lumia 900 is an excellent Windows Phone. Actually, together with the smaller Lumia 800 it's the best Windows Phone that's currently out there. The design is a little less attractive than that of Lumia 800, due to the protruding edge around the scree...
0%
pocket-lint.com
Updated:
2013-06-06 18:28:56
The Nokia Lumia 900 is the new flagship in Nokia's range and, some would say, the flagship of all Windows Phone 7 phones. But can it live up to this mighty accolade? More importantly, does it have what it takes to challenge the likes of the iPhone 4S...
Good Big screen, cool design, front facing camera, internet tethering, free apps...
Bad It might be too big, lack of apps, WP7 isn't for everyone...
Bottom line Nokia has done the best it can to make the most of Windows Phone 7, for us making this a viable alternative to Android and the iPhone...
90%
letsgomobile.org/en
Updated:
2013-06-15 19:30:53
T he Finish telecom company Nokia introduced the Lumia smartphone series at the end of 2011. Now, a year and a half later, four different Nokia Lumia smartphones are available: the Lumia 610, Lumia 710, Lumia 800, and the Lumia 900. All Nokia Lumia sma...
86%
goodgearguide.com.au
Updated:
2013-09-23 00:23:04
Nokia may have only just released the Lumia 800 Windows Phone in Australia, but it the Lumia 900 will eventually replace it as the company's flagship Lumia device. It adds a number of new features including a larger 4.3in display and a front facing camera...
0%
techsmart.co.za
Updated:
2014-02-28 02:06:25
Hot on the heels of the Lumia 800 and midrange Lumia 710, comes Nokia’s top of the range Lumia 900, which possesses everything users crave in a smartphone, namely an eye-catching design, intuitive OS and excellent hardware.Like the gorgeous Lumia 800...
Good Easy to use mobile OS; classy design; excellent camera; great apps included such as Nokia Drive and Mix Radio; and large touchscreen...
Bad Can’t update the OS software to Windows Phone 8; singlecore CPU no match for dualand quadcore rivals, WVGA screen resolution does not compare favourably with rivals; cannot expand on the internal storage; and no full HD video recording.
0%
coolsmartphone.com
Updated:
2014-03-14 04:10:09
For the last 2 weeks I have been using a Lumia 900 as my main device, the current Nokia flagship device at least until the Nokia Lumia 920 arrives. The announcement of a new device didn’t make the Lumia any less relevant however as it will still recei...
Bottom line The Lumia 900 is available from Phones4u and we'd like to thank them for loaning us this phone for review.Now, we'll admit that some of the shots here came out a little fuzzy, so head over to our earlier article if you'd like to see more photos. Motorola...
0%
knowyourmobile.com
Updated:
2014-03-14 04:10:10
Luckily for us, the Lumia 900 finally arrived in the UK in May, bringing with it a front-facing camera, more of that excellent Nokia sturdiness and Windows Phone Tango.Is it worth the extra money over the very capable Lumia 800 , though, or the even more...
Good Sublime build quality, Excellent display, Battery life, Nokia apps are very useful, Front-facing camera...
Bad Quite heavy, Chunky design won't be to everyone's tastes...
90%
stuff.tv
Updated:
2014-03-14 04:10:10
Stuff magazine Tue, May 22 2012, 11:12AM The Lumia 800 was the brilliantly designed handset Nokia needed to give it a shot at high-end glory, and it worked. Well, we certainly liked it. Since then the Finnish company has given us cheaper options su...
Bottom line The Lumia 900 might be bigger than the 800, but it’s not actually better – unless size is all that matters to you...
80%
techgeek.com.au
Updated:
2014-03-23 04:03:21
Just more than a year since the pact was signed, Nokia's Lumia 900 is the latest phone running Windows Phone 7. Revealed at this year's CES, it has managed to capture America when it was released in April. But while it looks like the Lumia 800, it does ha...
Good The body is brilliant; Windows Phone's interface looks great and runs smoothly; good battery life...
Bad The camera, while alright, is a letdown; ecosystem still needs a bit of work; no expandable memory...
Bottom line An alright device that pales in comparison with the Lumia 800Design & FeaturesThe Lumia 900 pretty much follows the Lumia 800 and the Nokia N9 in having the same polycarbonate unibody. And with that, I still love its simplicity and minimalistic design. Ho...
75%
delimiter.com.au
Updated:
2014-03-23 04:03:21
With its stellar build quality and solid featureset, the Lumia 900 is the king piece in Nokia's attempt to win back ground lost in the ongoing smartphone wars to rival Android manufacturers and the iPhone. But does this eye-catching model do enough...
Bottom line To be honest, we are quite torn about the Lumia 900. On the positive side, the handset has the best design of any smartphone currently on the market in Australia, and its build quality is also amongst the best on offer. Its cameras are awesome, and its...
0%
whatlaptop.co.uk
Updated:
2014-03-26 03:44:42
Big is beautiful in phones right now, and with all the apps, games and media we use our handsets for, there's little wonder that smartphones are growing in size and power. The Nokia Lumia 900 ( £445 inc. VAT ) is one such device, and at 4.3 inches, it's t...
0%
whatmobile.net
Updated:
2014-04-04 04:37:12
The Nokia Lumia 800 and Nokia Lumia 710 were well-received debuts for Nokia’s first Windows Phone range back in 2011. The Nokia Lumia 900 is even more significant as it€s the first Nokia Lumia flagship phone for the all-important US market. And it€s now a...
0%
techradar.com/au/
Updated:
2014-04-13 04:44:16
The Nokia Lumia 900 enters the market as the latest flagship handset for the Finnish firm, sporting the look of a slightly super-sized Lumia 800.We've written much about the Lumia 900, and virtually all of it praises the hardware. With good reason: Nokia...
Good Fantastic apps, Gorgeous hardware, Windows Phone 7.5...
Bad 16GB storage, Mediocre camera, Empty marketplace, Limited push email, Bloatware...
Bottom line There's a lot on the line for Nokia and Microsoft with the Lumia 900. While one handset isn't going to sink either company, the right one could certainly do wonders for both companies' market (and mind) share, where iOS and Android have continued to thri...
80%
techview.co
Updated:
2014-05-10 03:27:54
This is the Last video of my Series of Nokia Lumia 900 Videos, in which I will share my final thoughts about the Device with you.In this Video I will tell you my conclusion about the Nokia Lumia 900 and Windows Phone 7. In short words I can say that i rea...
0%
techview.co
Updated:
2014-05-10 03:27:54
First, we must unbox…It's been a month since I unboxed my Nokia Lumia 900 in glorious white, which my good friend Ali has aptly named the “StormTrooper”. Regular readers will have read my initial thoughts on the device, posted just a few hours after picki...
0%
techview.co
Updated:
2014-05-10 03:27:54
Nokia's flagship Lumia 900 landed at UKMobileReview (UKMR) headquarters yesterday to undergo a review, where we pit it up against some of the latest and other great smartphones of today. You may have seen our unboxing video yesterday , and whilst we put t...
0%
tekgadg.com
Updated:
2014-08-06 15:40:09
All of the Windows Phone 7 device reviews were done before I was hired at TEK.GADG, so I never got to fully experience Microsoft's mobile platform. Lucky for me, I got a chance to use the Nokia Lumia 900 for the last two weeks. Having only been introduced...
0%
canadianreviewer.com
Updated:
2014-08-07 06:11:46
The result of the tough polycarbonate finish and the layer of Gorilla Glass on for the display is a smooth yet utilitarian minimalist design. In terms of materials and construction, the Lumia 800 and 900 both feel superior to many of the so called super s...
0%
thunderbaylive.com
Updated:
2014-08-07 06:11:46
Expert video review...
0%
gizmodo.com.au
Updated:
2015-06-04 15:51:16
The Nokia Lumia 900 is here, but is it worth the hype? Can it, as our US counterparts say, save Nokia and Microsoft from the smartphone backwater to which they have been relegated?The Lumia 900 is the latest addition to Microsoft and Nokia's happy family...
Bottom line This one's for the bigger-handed folk among us. If you like a big screen to watch content, view photos and browse with, you're in for a treat, but having said that, the Lumia 900 isn't without fault. I'd love to recommend it wholeheartedly, but what we ha...
0%
whistleout.com.au
Updated:
2015-06-13 09:48:58
The Lumia 900 is an attractive looking device based very heavily on the original design of the smaller Lumia 800. Despite the immediate visual similarities, the Lumia 900 feels like quite a different animal than the 800 when it comes to actual use.Immedia...
0%
gizmodo.com.au
Updated:
2015-06-13 09:48:59
Please enable JavaScript to watch this video.The Lumia 800 was one of the most beautiful phones ever built in the long history of phone-building. It is widely acknowledged as the best Windows phone around. The next version, the Lumia 900, is bigger, faste...
Bottom line Probably — it's only $US100, or zero dollars if you're a new AT&T subscriber, which you might be. Either way, it's paltry cover fee to enter the Nokia LTE Windows Phone beauty pageant. It's so quick and elegant. Sure, the apps could be better, and there a...
0%
pinoytechblog.com
Updated:
2016-11-24 12:08:37
Seeing another Lumia phone from Nokia always excite me as the WP7 platform is clearly gaining more limelight along with Android and iOS. Previously, we had a chance to talk about the Lumia 610 and the Lumia 800 which both have impressed us so far. Now the...
Bottom line From my experience with the Lumia 900, I have to say I'm leaning towards the Lumia 800 than this one. This is mainly because the hardware specs are the same with the Lumia 800's resolution looking better on a 3.7” screen. Although, if the front facing cam...
0%
Mobile88.com
Updated:
2016-11-24 12:08:37
PreviewSpecsReviewCommentsPhotosBuy SellVideosWallpapersComparisonCompare - VS DiscussionTelco Plan RRP: RM 1600AP: RM 0 - Excellent Very Good Good Fair Poor Total Hits : Rated by : 763 user(s)Vote Result : + Unique design+ Great hardware- D...
Bottom line For a flagship device, the Nokia Lumia 900’s asking price is fairly reasonable, and getting one would certainly set you apart from the rest. Sure you might not be able to boast performance and features that are present in other phones, but you will kn...
0%
chip.com.my
Updated:
2016-11-24 12:08:37
Ever since the launch of Nokia's Lumia 800 WP7-based smartphone not too long ago, many have been clamouring for the launch of its bigger flagship sibling, the Nokia Lumia 900. The Finnish phone maker has since heeded their call, and is finally bringing in...
Good Good performance, Awesome cameras, Excellent keyboard...
Bad Reduced pixel density...
Bottom line The Nokia Lumia 900, by far, is the best Windows Phone 7 phone one can find out there in the market at the moment. The single-core processor does a great job in keeping a silky-smooth experience while the excellent camera (both front and back) sweetens t...
0%
yugatech.com
Updated:
2016-11-24 12:08:37
The Nokia Lumia 900 represents the best smartphone the Finnish company can muster at the moment. It's the product of a fresh and promising platform and the decades of Nokia's handset design expertise. Check out our full review after the break.Launched in...
Bottom line The Lumia 900 might not be able to brag about high-performance chipsets that it uses but the combination of Windows Phone 7.5 makes the handset look feel as powerful and buttery smooth as any other flagship running any other OS. We'd say the credit also g...
0%
liewcf.com
Updated:
2016-11-24 12:08:38
Nokia Malaysia invited a group of Malaysian tech bloggers for a Nokia Lumia 900 preview session to get hands-on the awards winning Windows Phone smartphone.I like the Nokia Lumia 900′s size in my palm. The 4.3-inch display is big, bright, and clear. While...
0%
jamonline.ph
Updated:
2016-11-24 12:08:38
Nokia's flagship phone, the Nokia Lumia 900 is about to arrive in the Philippines very soon and Smart will offer the phone soon according to their website. Nokia Lumia 900 is the bigger brother of the Nokia Lumia 800. The Lumia 900 features a 4.3" AMOLED...
0%
hardwarezone.com.my
Updated:
2016-11-24 12:08:38
Nokia today took the wraps off its fourth Windows Phone handset, the Lumia 610 at Mobile World Congress (MWC) 2012. Similar to the Lumia 710 , the Lumia 610 is aimed at the entry level market segment with the younger generation as its target audience.The...
0%
hardwarezone.com.ph
Updated:
2016-11-24 12:08:38
Nokia today took the wraps off its fourth Windows Phone handset, the Lumia 610 at Mobile World Congress (MWC) 2012. Similar to the Lumia 710 , the Lumia 610 is aimed at the entry level market segment with the younger generation as its target audience.The...
0%