HERMA logo

HERMA 5143 self-adhesive label Rounded rectangle Permanent Green 540 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47029
Info modified on:
11 Jan 2024, 18:51:01
Bullet Points HERMA 5143 self-adhesive label Rounded rectangle Permanent Green 540 pc(s):
  • - Paper labels in neon colours, for conspicuous labelling with maximum effect
  • - Ideal for high-profile promotions, special offers, warnings and express notices
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA 5143 self-adhesive label Rounded rectangle Permanent Green 540 pc(s):

Neon labels A4, 63,5 x 29,6 mm, luminous green permanent adhesion

Short summary description HERMA 5143 self-adhesive label Rounded rectangle Permanent Green 540 pc(s):

HERMA 5143, Green, Rounded rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA 5143 self-adhesive label Rounded rectangle Permanent Green 540 pc(s):

HERMA 5143. Product colour: Green, Shape: Rounded rectangle, Adhesive type: Permanent. Width: 63,5 mm, Height: 29,6 mm. Labels per pack: 540 pc(s), Labels per sheet: 27 pc(s), Media sheets per package: 20 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.