HERMA logo

HERMA 4103 printer label Gold Self-adhesive printer label

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48473
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA 4103 printer label Gold Self-adhesive printer label:

Labels A4 63.5x38.1 mm gold film glossy 525 pcs.

Short summary description HERMA 4103 printer label Gold Self-adhesive printer label:

HERMA 4103, Gold, Self-adhesive printer label, A4, Polyester, Laser, Permanent

Long summary description HERMA 4103 printer label Gold Self-adhesive printer label:

HERMA 4103. Product colour: Gold, Label type: Self-adhesive printer label, Format: A4. Label width: 6,35 cm, Label height: 3,81 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 525 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 21 pc(s). Country of origin: Germany, Technical features: film

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.