location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3000-L840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3000-L840
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:13:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 8400 GS GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express x1
  • - DirectX version: 10.0 OpenGL version: 2.0
Long product name Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2 :
The long product name of Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce 8400GS 256MB, GDDR2, PCI Express
More>>>
Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2:
The official description of Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- NVIDIA® GeForce® 8400GS.
- 256MB GDDR2 High-Speed Memory.
- NVIDIA® GigaThread™ Technology Support.
- NVIDIA® Lumenex™ Engine.
- NVIDIA® Quantum Effects™ Technology Support.
- Full Microsoft® DirectX® 10 Shader Mode l4.0 Support.
- OpenGL® 2.0 Optimizations Support.
- Built for Microsoft® Windows Vista™.

Short summary description Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2:
This short summary of the Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3000-L840, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x1

Long summary description Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2:
This is an auto-generated long summary of Fujitsu S26361-F3000-L840 graphics card GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

Fujitsu S26361-F3000-L840. Graphics processor: GeForce 8400 GS, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x1. Cooling type: Active

Processor
Graphics processor *
GeForce 8400 GS
Processor frequency *
450 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express x1
Dual VGA
Yes
Performance
DirectX version *
10.0
Performance
Shader model version *
4.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Mac compatibility
No