location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2 Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Core™2 Duo Processor E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E8500
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo E8500 3,16 GHz
  • - 6 MB L2 LGA 775 (Socket T)
  • - 45 nm
  • - Box
Long product name Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box :
The long product name of Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Core 2 Duo E8500
More>>>
Short summary description Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box:
This short summary of the Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core ™2 Duo Processor E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB), Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, Intel, E8500, 3,16 GHz

Long summary description Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box:
This is an auto-generated long summary of Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 3,16 GHz 6 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core ™2 Duo Processor E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB). Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm

Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 09:26:29
Uk has collected 36 expert reviews for Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 6 MB L2 Box and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2014-10-15 09:25:45
Running at 3.16 GHz, the E8500 is the penultimate processor in Intels Core 2 Duo E8xxx line, just 6% slower than the 3.33 GHz E8600 at the top of the range.In our tests, though, we found that the discrepancy between the two processors was closer to 3%...
Good Speedy results on almost every test, Sometimes as fast as entrylevel quadcore processors, Reasonable energy efficiency...
Bad For demanding applications, quadcore processors will do better...
80%
impulsegamer.com
Updated:
2014-10-15 09:25:45
Sam Jordan8.8Intels new Duo processor arrives to offer computer users another revolutionary experience through increased performance and reduced power consumption with this 45nm processor. The processor runs at 3.16Ghz, supports a bus speed of 1333Mh...
88%
techradar.com
Updated:
2014-10-15 09:25:45
The new dual-core variants of Intels 45nm Penryn CPU family look like a no-brainer. For the most part, thats how how it turns out.The top E8500 model is clocked at an impressive 3.16GHz, which translates into single and dual-threaded performance to m...
Good As good as dual-core gets, Awesome gaming grunt, Overclocking headroom...
Bad Not much cheaper than a decent quad...
Bottom line The new dual-core variants of Intels 45nm Penryn CPU family look like a no-brainer. For the most part, thats how how it turns out.The top E8500 model is clocked at an impressive 3.16GHz, which translates into single and dual-threaded performance to m...
80%
atomicmpc.com.au
Updated:
2014-10-15 09:25:45
Over the last few issues we’ve seen the new 45nm quad core processors from Intel pass through the labs – these were the QX9650, QX9770 and QX9775. With the big boys now having gone their merry way, we decided it was time to look at a chip that...
85%
overclockersclub.com
Updated:
2014-10-15 09:26:03
A CPU for a computer is like the brain in your head. No matter what other ancillary parts you have running around it, without a good processor your computer is brain dead. With the number of CPUs being released getting faster and faster, which is the...
Good Overclocking ability, Stock performance is outstanding, Half multiplier for fine tuning on the overclocking, 6MB of L2 Cache, 45nm Manufacturing Process...
Bad None...
Bottom line Where can I begin about the Intel Core 2 Duo E8500? This processor is absolutely amazing. At stock speeds it blasts on the other Dual Core chips and puts up a noble fight with the Quad Core Q6600. Overclocked, this thing is a beast. I mean just look a...
0%
tomshardware.co.uk
Updated:
2014-10-15 09:26:13
We used our Core 2 Duo E8500 engineering sample (3.16 GHz at FSB1333 system speed) for our overclocking tests. Since we wanted the results to fit into our CPU Charts to allow for easy performance comparisons across various platforms and between...
0%
Brand Image Product code Product Stock Price from
Intel

Intel Core 2 Duo E8200 processor 2,66 GHz 6 MB L2 Box
(show image)
BX80557E8200 Core 2 Duo E8200 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core 2 Duo E8400 processor 3 GHz 6 MB L2 Box
(show image)
BX80557E8400 2 Duo E8400 0.00
(excl. VAT)
0 (incl. VAT)