location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 2GB DDR3 SDRAM memory module ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR3 SDRAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U5252
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 2GB DDR3 SDRAM memory module ECC :
The long product name of Lenovo 2GB DDR3 SDRAM memory module ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

41U5252 - 2GB, DDR3 - SDRAM, PC3-8500
More>>>
Lenovo 2GB DDR3 SDRAM memory module ECC:
The official description of Lenovo 2GB DDR3 SDRAM memory module ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DDR3 memory offers higher bandwidth and increases performance at low power; DDR3 offers data transfer rates up to 1600 Mbps; Lower power consumption of 1.5 volts instead of 1.8 volts by DDR2 memory; DDR3 provides an 8 – bit buffer, compared to the 4 – bit buffer for DDR2, strong more data before it is needed. Integrated thermal sensor on the DIMM module signals the chipset to throttle memory traffic to the DIMM if its temperature exceeds a programmable critical trip point; Gold – plated leads; 240 – pin JEDEC/EIA standard UDIMM interface.

Short summary description Lenovo 2GB DDR3 SDRAM memory module ECC:
This short summary of the Lenovo 2GB DDR3 SDRAM memory module ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 2GB DDR3 SDRAM, 2 GB, DDR3

Long summary description Lenovo 2GB DDR3 SDRAM memory module ECC:
This is an auto-generated long summary of Lenovo 2GB DDR3 SDRAM memory module ECC based on the first three specs of the first five spec groups.

Lenovo 2GB DDR3 SDRAM. Internal memory: 2 GB, Internal memory type: DDR3, ECC

Features
Internal memory *
2 GB
Internal memory type *
DDR3
ECC *
Yes
Memory type
DDR3 SDRAM
Lead plating
Gold
Weight & dimensions
Width
134 mm
Depth
30 mm
Height
8 mm
Other features
Memory technology
PC3-8500
Number of pins
240
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMG2362/2GB memory module 1 x 2 GB DDR3 1066 MHz ECC
(show image)
MMG2362/2GB MMG2362/2GB 0.00
(excl. VAT)
0 (incl. VAT)