location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t100 FreeDOS 162 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB216AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381919541 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t100 FreeDOS 162 g Black :
The long product name of HP t100 FreeDOS 162 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t100 Zero Client f/ MultiSeat
More>>>
HP t100 FreeDOS 162 g Black:
The official description of HP t100 FreeDOS 162 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A New Paradigm in Computing Efficiency. Stretch computing budgets by delivering a familiar, reliable computing experience to multiple users from a single, dedicated PC for maximum cost savings, management and power efficiency.

Short summary description HP t100 FreeDOS 162 g Black:
This short summary of the HP t100 FreeDOS 162 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP t100, Black, FreeDOS, 10 - 40 °C, 10 - 90%, 5 - 95%, China

Long summary description HP t100 FreeDOS 162 g Black:
This is an auto-generated long summary of HP t100 FreeDOS 162 g Black based on the first three specs of the first five spec groups.

HP t100. Product colour: Black. Operating system installed: FreeDOS. Country of origin: China. Weight: 162 g. Dimensions (W x D x H) with stand: 111,7 x 65 x 34,8 mm, Size (imperial): 11,2 cm (4.4")

Storage
Card reader integrated
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
FreeDOS
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Country of origin
China
Weight & dimensions
Weight
162 g
Other features
Dimensions (W x D x H) with stand
111,7 x 65 x 34,8 mm
Size (imperial)
11,2 cm (4.4")